Infineon Technologies AG DC DC Switching Controllers CHL8325A-03CRT

Description
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - CHL8325A-03CRT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
CHL8325A-03CRT-ND
DC DC Switching Controllers CHL8325A-03CRT-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8325A-03CRT - 915325-CHL8325A-03CRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8325A-03CRT
915325-CHL8325A-03CRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8325A-03CRT 915325-CHL8325A-03CRT
Manufacturer: Infineon Technologies Win Source Part Number: 915325-CHL8325A-03CR T Operating Temperature Range: -20°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902 Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 3.3V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-VQFN-40-902 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 915325-CHL8325A-03CRT
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3.3V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-VQFN-40-902
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-03CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CHL8325A-03CRT
PMIC - Voltage Regulators - DC DC Switching Controllers CHL8325A-03CRT
IC REG BUCK 40VQFN

IC REG BUCK 40VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - CHL8325A-03CRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CHL8325A-03CRT
DC DC Switching Controllers CHL8325A-03CRT
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-03CRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
CHL8325A-03CRT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers CHL8325A-03CRT
IC REG BUCK 40VQFN

IC REG BUCK 40VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number CHL8325A-03CRT-ND 915325-CHL8325A-03CRT CHL8325A-03CRT CHL8325A-03CRT CHL8325A-03CRT
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8325A-03CRT PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad Other; PG-VQFN-40-902 Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz 200 to 1200 kHz 200 to 1200 kHz 200 to 1200 kHz
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 7513118P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 95 %
Operating Temperature 105 C (221 F)
View Details
PMIC - Voltage Regulators - Linear + Switching - ADP3171JR-REEL7 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details