Manufacturer: Infineon Technologies
Win Source Part Number: 866392-CHL8103-10CRT
Operating Temperature Range: 0°C ~ 85°C
Features: Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3.3V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-VQFN-40-903
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC REG BUCK 40VQFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 866392-CHL8103-10CRT | CHL8103-10CRT | CHL8103-10CRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-10CRT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; PG-VQFN-40-903 | Other; 40-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Special Features | Enable, Power Good |