Manufacturer: Infineon Technologies
Win Source Part Number: 810264-CHL8103-09CRT
Packaging: Reel
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.2MHz
Control Features: Enable, Power Good
Number of Outputs: 4
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C
Output Phases: 3
Clock Sync: No
Supplier Device Package: PG-VQFN-40-903
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.3V
IC REG BUCK 40VQFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 810264-CHL8103-09CRT | CHL8103-09CRT | CHL8103-09CRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-09CRT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | PWM | Fixed; PWM | |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete |