Infineon Technologies AG Motor Driver, Half Bridge, To263-7; Motor Type Infineon BTN8962TAAUMA1

Description
MOTOR DRIVER, HALF BRIDGE, TO263-7; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:42A; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:7Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, HALF BRIDGE, TO263-7; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:42A; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:7Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Half Bridge, To263-7; Motor Type Infineon - 41Y9834 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half Bridge, To263-7; Motor Type Infineon
41Y9834
Motor Driver, Half Bridge, To263-7; Motor Type Infineon 41Y9834
MOTOR DRIVER, HALF BRIDGE, TO263-7; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:42A; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:7Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes

MOTOR DRIVER, HALF BRIDGE, TO263-7; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:42A; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:7Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 41Y9834
Product Name Motor Driver, Half Bridge, To263-7; Motor Type Infineon
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 448-TLE82092EXUMA2TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Communication SPI
View Details
4 suppliers
 - 716PCASOS0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 230 volts
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details