Infineon Technologies AG Discrete Class D Audio Amplifier ICs IRS2092SPBF

Description
High Voltage, high performance Class D audio amplifier driver with PWM modulator and protection in a 16-Lead SOIC Narrow Package Benefits Integrated analog input Class D audio amplifier driver in a small 16 pin package Floating inputs enable easy half bridge implementation Programmable bidirectional over-current protection with self-reset function Programmable preset deadtime for improved THD performances + - 100V ratings deliver up to 500W in output power Start and stop click noise reduction High noise immunity Operates up to 800kHz ROHS compliant Audio Reference Design: IRAUDAMP7S Potential Applications Class D Audio Applications Automotive head unit Domestic robots In-vehicle infotainment (IVI) & HMI Designers who used this product also designed with ICE1HS01G-1 | Half-bridge and LLC controller IRF3205 | N-Channel Power MOSFET IRFZ44N | N-Channel Power MOSFET IRFR7540 | N-Channel Power MOSFET IRF6775M | N-Channel Power MOSFET ICE3RBR0665JZ | CoolSET™ Fixed Frequency IRF9321 | P-Channel Power MOSFET IRF6648 | N-Channel Power MOSFET IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE1HS01G-1 | Half-bridge and LLC controller IRF3205 | N-Channel Power MOSFET IRFZ44N | N-Channel Power MOSFET IRFR7540 | N-Channel Power MOSFET IRF6775M | N-Channel Power MOSFET ICE3RBR0665JZ | CoolSET™ Fixed Frequency IRF9321 | P-Channel Power MOSFET IRF6648 | N-Channel Power MOSFET 1 2 3
Request a Quote
Description
High Voltage, high performance Class D audio amplifier driver with PWM modulator and protection in a 16-Lead SOIC Narrow Package Benefits Integrated analog input Class D audio amplifier driver in a small 16 pin package Floating inputs enable easy half bridge implementation Programmable bidirectional over-current protection with self-reset function Programmable preset deadtime for improved THD performances + - 100V ratings deliver up to 500W in output power Start and stop click noise reduction High noise immunity Operates up to 800kHz ROHS compliant Audio Reference Design: IRAUDAMP7S Potential Applications Class D Audio Applications Automotive head unit Domestic robots In-vehicle infotainment (IVI) & HMI Designers who used this product also designed with ICE1HS01G-1 | Half-bridge and LLC controller IRF3205 | N-Channel Power MOSFET IRFZ44N | N-Channel Power MOSFET IRFR7540 | N-Channel Power MOSFET IRF6775M | N-Channel Power MOSFET ICE3RBR0665JZ | CoolSET™ Fixed Frequency IRF9321 | P-Channel Power MOSFET IRF6648 | N-Channel Power MOSFET IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE1HS01G-1 | Half-bridge and LLC controller IRF3205 | N-Channel Power MOSFET IRFZ44N | N-Channel Power MOSFET IRFR7540 | N-Channel Power MOSFET IRF6775M | N-Channel Power MOSFET ICE3RBR0665JZ | CoolSET™ Fixed Frequency IRF9321 | P-Channel Power MOSFET IRF6648 | N-Channel Power MOSFET 1 2 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRS2092SPBF is a high-voltage Class D audio amplifier driver with integrated PWM modulator and protection, designed for use with external MOSFETs to construct complete audio power amplifiers. It is housed in a 16-pin SOIC narrow package. The device supports floating inputs for half-bridge implementation, offers programmable deadtime options of 25, 40, 65, or 105 ns, and includes bidirectional over-current protection with a maximum delay of 500 ns. It operates at a PWM frequency of approximately 800 kHz and supports supply voltages up to ±100 V, enabling up to 500 W output power. Total harmonic distortion plus noise is 0.01% at 1 kHz and 50 W into 4 Ω, with residual noise of 200 μVrms under AES-17 filtering. It is RoHS compliant and features start/stop click noise reduction and high noise immunity.

Datasheet Summary
Powered by GS/AI

The IRS2092SPBF is a high-voltage Class D audio amplifier driver with integrated PWM modulator and protection, designed for use with external MOSFETs to construct complete audio power amplifiers. It is housed in a 16-pin SOIC narrow package. The device supports floating inputs for half-bridge implementation, offers programmable deadtime options of 25, 40, 65, or 105 ns, and includes bidirectional over-current protection with a maximum delay of 500 ns. It operates at a PWM frequency of approximately 800 kHz and supports supply voltages up to ±100 V, enabling up to 500 W output power. Total harmonic distortion plus noise is 0.01% at 1 kHz and 50 W into 4 Ω, with residual noise of 200 μVrms under AES-17 filtering. It is RoHS compliant and features start/stop click noise reduction and high noise immunity.

Suppliers

Company
Product
Description
Supplier Links
Discrete Class D Audio Amplifier ICs - IRS2092SPBF - Infineon Technologies AG
Neubiberg, Germany
Discrete Class D Audio Amplifier ICs
IRS2092SPBF
Discrete Class D Audio Amplifier ICs IRS2092SPBF
High Voltage, high performance Class D audio amplifier driver with PWM modulator and protection in a 16-Lead SOIC Narrow Package Benefits Integrated analog input Class D audio amplifier driver in a small 16 pin package Floating inputs enable easy half bridge implementation Programmable bidirectional over-current protection with self-reset function Programmable preset deadtime for improved THD performances + - 100V ratings deliver up to 500W in output power Start and stop click noise reduction High noise immunity Operates up to 800kHz ROHS compliant Audio Reference Design: IRAUDAMP7S Potential Applications Class D Audio Applications Automotive head unit Domestic robots In-vehicle infotainment (IVI) & HMI Designers who used this product also designed with ICE1HS01G-1 | Half-bridge and LLC controller IRF3205 | N-Channel Power MOSFET IRFZ44N | N-Channel Power MOSFET IRFR7540 | N-Channel Power MOSFET IRF6775M | N-Channel Power MOSFET ICE3RBR0665JZ | CoolSET™ Fixed Frequency IRF9321 | P-Channel Power MOSFET IRF6648 | N-Channel Power MOSFET IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPA80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE1HS01G-1 | Half-bridge and LLC controller IRF3205 | N-Channel Power MOSFET IRFZ44N | N-Channel Power MOSFET IRFR7540 | N-Channel Power MOSFET IRF6775M | N-Channel Power MOSFET ICE3RBR0665JZ | CoolSET™ Fixed Frequency IRF9321 | P-Channel Power MOSFET IRF6648 | N-Channel Power MOSFET 1 2 3

High Voltage, high performance Class D audio amplifier driver with PWM modulator and protection in a 16-Lead SOIC Narrow Package

Benefits

  • Integrated analog input Class D audio amplifier driver in a small 16 pin package
  • Floating inputs enable easy half bridge implementation
  • Programmable bidirectional over-current protection with self-reset function
  • Programmable preset deadtime for improved THD performances
  • + - 100V ratings deliver up to 500W in output power
  • Start and stop click noise reduction
  • High noise immunity
  • Operates up to 800kHz
  • ROHS compliant
  • Audio Reference Design: IRAUDAMP7S

Potential Applications

  • Class D Audio

Applications

  • Automotive head unit
  • Domestic robots
  • In-vehicle infotainment (IVI) & HMI

Designers who used this product also designed with


  • ICE1HS01G-1 |
    Half-bridge and LLC controller
  • IRF3205 |
    N-Channel Power MOSFET
  • IRFZ44N |
    N-Channel Power MOSFET
  • IRFR7540 |
    N-Channel Power MOSFET
  • IRF6775M |
    N-Channel Power MOSFET
  • ICE3RBR0665JZ |
    CoolSET™ Fixed Frequency
  • IRF9321 |
    P-Channel Power MOSFET
  • IRF6648 |
    N-Channel Power MOSFET
  • IPA60R190P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPA60R160P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPA80R450P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE1HS01G-1 |
    Half-bridge and LLC controller
  • IRF3205 |
    N-Channel Power MOSFET
  • IRFZ44N |
    N-Channel Power MOSFET
  • IRFR7540 |
    N-Channel Power MOSFET
  • IRF6775M |
    N-Channel Power MOSFET
  • ICE3RBR0665JZ |
    CoolSET™ Fixed Frequency
  • IRF9321 |
    P-Channel Power MOSFET
  • IRF6648 |
    N-Channel Power MOSFET

1
2
3

Supplier's Site Datasheet
Audio Amplifiers - IRS2092SPBF-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
IRS2092SPBF-ND
Audio Amplifiers IRS2092SPBF-ND
Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - IRS2092SPBF - 1047729-IRS2092SPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - IRS2092SPBF
1047729-IRS2092SPBF
Linear - Linear - Amplifiers - Audio - IRS2092SPBF 1047729-IRS2092SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047729-IRS2092SPBF Packaging: Tube/Rail Type: Class D Features: Depop, Short-Circuit Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 10 V to 18 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047729-IRS2092SPBF
Packaging: Tube/Rail
Type: Class D
Features: Depop, Short-Circuit Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 10 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-IRS2092SPBF
Audio Amplifier 742-IRS2092SPBF
IC AMP CLASS D MONO 16SOIC Product overview: IRS2092SPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS2092SPBF can be used for catalog matching and distributor lookup.

IC AMP CLASS D MONO 16SOIC Product overview: IRS2092SPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS2092SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - IRS2092SPBF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
IRS2092SPBF
Linear - Amplifiers - Audio IRS2092SPBF
IC AMP CLASS D MONO 16SOIC

IC AMP CLASS D MONO 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - IRS2092SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
IRS2092SPBF
Integrated Circuits (ICs) - Linear - Amplifiers - Audio IRS2092SPBF
IC AMP CLASS D MONO 16SOIC

IC AMP CLASS D MONO 16SOIC

Supplier's Site
Audio Amplifiers - IRS2092SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
IRS2092SPBF
Audio Amplifiers IRS2092SPBF
Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Buy Now Datasheet
Audio Amplifier, Class D, 500W, Soic-16; Output Power Infineon - 08N6382 - Newark, An Avnet Company
Chicago, IL, United States
Audio Amplifier, Class D, 500W, Soic-16; Output Power Infineon
08N6382
Audio Amplifier, Class D, 500W, Soic-16; Output Power Infineon 08N6382
AUDIO AMPLIFIER, CLASS D, 500W, SOIC-16; Output Power:500W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Load Impedance:4ohm; Product Range:MERUS SeriesRoHS Compliant: Yes

AUDIO AMPLIFIER, CLASS D, 500W, SOIC-16; Output Power:500W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Load Impedance:4ohm; Product Range:MERUS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number IRS2092SPBF IRS2092SPBF-ND 1047729-IRS2092SPBF 742-IRS2092SPBF IRS2092SPBF IRS2092SPBF IRS2092SPBF 08N6382
Product Name Discrete Class D Audio Amplifier ICs Audio Amplifiers Linear - Linear - Amplifiers - Audio - IRS2092SPBF Audio Amplifier Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifier, Class D, 500W, Soic-16; Output Power Infineon
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 100 volts 10 to 18 volts 10 to 18 volts 18 to 10 volts 10 to 18 volts 10 to 18 volts
Operation Class Class D Class D Class D Class D Class D
Package Type SOIC; SOIC 16 pins SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC Tube SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

12KHZ Operational Amplifier IC - 687-LT1674IN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.0050 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details