Infineon Technologies AG Bipolar RF Transistors BFP740FH6327XTSA1

Description
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount 4-TSFP
Request a Quote Datasheet
Description
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount 4-TSFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFP740FH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP740FH6327XTSA1TR-ND
Bipolar RF Transistors BFP740FH6327XTSA1TR-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount 4-TSFP

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - BFP740FH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP740FH6327XTSA1DKR-ND
Bipolar RF Transistors BFP740FH6327XTSA1DKR-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount 4-TSFP

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - BFP740FH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP740FH6327XTSA1CT-ND
Bipolar RF Transistors BFP740FH6327XTSA1CT-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount 4-TSFP

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount 4-TSFP

Buy Now Datasheet
Singapore, Singapore
4.7V 42GHZ Bipolar Transistor
283-BFP740FH6327XTSA1
4.7V 42GHZ Bipolar Transistor 283-BFP740FH6327XTSA1
RF TRANS NPN 4.7V 42GHZ 4TSFP Product overview: BFP740FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 42GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 42GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP740FH6327XTSA 1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.7V 42GHZ 4TSFP Product overview: BFP740FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 42GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 42GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP740FH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP740FH6327XTSA1 - 096717-BFP740FH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP740FH6327XTSA1
096717-BFP740FH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP740FH6327XTSA1 096717-BFP740FH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096717-BFP740FH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 27.5dB Frequency - Transition: 42GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.5dB to 0.75dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-TSFP Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 160 @ 25mA, 3V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 096717-BFP740FH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 27.5dB
Frequency - Transition: 42GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.5dB to 0.75dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-TSFP
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V
Typical Gain (hFE) (Min): 160 @ 25mA, 3V
Maximum Power Dissipation: 160mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
 - BFP740FH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
RF Small Signal Bipolar Transistor, 0.045A I(C), 1-Element, X Band, Silicon Germanium Carbon, NPN

RF Small Signal Bipolar Transistor, 0.045A I(C), 1-Element, X Band, Silicon Germanium Carbon, NPN

Supplier's Site Datasheet
Bipolar Transistors - 2591449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591449
Bipolar Transistors 2591449
Infineon RF Bip Transisitor BFP 740F H63

Infineon RF Bip Transisitor BFP 740F H63

Supplier's Site
Bipolar Transistors - 2591450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591450
Bipolar Transistors 2591450
Infineon RF Bip Transisitor BFP 740F H63

Infineon RF Bip Transisitor BFP 740F H63

Supplier's Site
Bipolar Transistors - 2591450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591450P
Bipolar Transistors 2591450P
Infineon RF Bip Transisitor BFP 740F H63

Infineon RF Bip Transisitor BFP 740F H63

Supplier's Site
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFP740FH6327XTSA1
RF Bipolar Transistors BFP740FH6327XTSA1
RF Bipolar Transistors RF BIP TRANSISTOR

RF Bipolar Transistors RF BIP TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP740FH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP740FH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP740FH6327XTSA1
RF TRANS NPN 4.7V 42GHZ 4TSFP

RF TRANS NPN 4.7V 42GHZ 4TSFP

Supplier's Site
Trans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R - 376-BFP740FH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R
376-BFP740FH6327XTSA1
Trans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R 376-BFP740FH6327XTSA1
Trans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R

Trans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R

Supplier's Site
Rf Trans, Npn, 4V, 0.045A/150Deg C/0.16W; Transistor Polarity Infineon - 98Y5998 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 4V, 0.045A/150Deg C/0.16W; Transistor Polarity Infineon
98Y5998
Rf Trans, Npn, 4V, 0.045A/150Deg C/0.16W; Transistor Polarity Infineon 98Y5998
RF TRANS, NPN, 4V, 0.045A/150DEG C/0.16W; Transistor Polarity:NPN; Collector Emitter Voltage Max:4V; Transition Frequency:45GHz; Power Dissipation:160mW; Continuous Collector Current:45mA; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

RF TRANS, NPN, 4V, 0.045A/150DEG C/0.16W; Transistor Polarity:NPN; Collector Emitter Voltage Max:4V; Transition Frequency:45GHz; Power Dissipation:160mW; Continuous Collector Current:45mA; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number BFP740FH6327XTSA1TR-ND 283-BFP740FH6327XTSA1 096717-BFP740FH6327XTSA1 BFP740FH6327XTSA1 2591449 BFP740FH6327XTSA1 BFP740FH6327XTSA1 376-BFP740FH6327XTSA1 98Y5998
Product Name Bipolar RF Transistors 4.7V 42GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP740FH6327XTSA1 Bipolar Transistors RF Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R Rf Trans, Npn, 4V, 0.045A/150Deg C/0.16W; Transistor Polarity Infineon
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type 4-SMD, Flat Leads Tape & Reel (TR) SOT3; 4-TSFP PG-TSFP-4 SOT-343 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 45 milliamps 30 milliamps
VCEO 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data