NPN Silicon RF Transistor for low current applications
Summary of Features
Potential Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 78950-BFP410
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 21.5dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 60 @ 13mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Infineon Technologies AG | Win Source Electronics | |
---|---|---|
Product Category | RF Transistors | Transistors |
Product Number | BFP410 | 78950-BFP410 |
Product Name | Low Noise RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFP410 |
Package Type | SOT343 | SOT3; SOT-343 |