Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BF776H6327XTSA1 BF776H6327XTSA1

Description
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BF776H6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN

RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BF776H6327XTSA1 - 096577-BF776H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BF776H6327XTSA1
096577-BF776H6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BF776H6327XTSA1 096577-BF776H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096577-BF776H6327XTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 46GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.8dB to 1.3dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 180 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096577-BF776H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 46GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.8dB to 1.3dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V
Typical Gain (hFE) (Min): 180 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4.7V 46GHZ Bipolar Transistor
283-BF776H6327XTSA1
4.7V 46GHZ Bipolar Transistor 283-BF776H6327XTSA1
RF TRANS NPN 4.7V 46GHZ SOT343-4 Product overview: BF776H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 46GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 46GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF776H6327XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.7V 46GHZ SOT343-4 Product overview: BF776H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 46GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 46GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF776H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 2195954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195954
Bipolar Transistors 2195954
Infineon BF776H6327XTSA1

Infineon BF776H6327XTSA1

Supplier's Site
Bipolar Transistors - 2195955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195955
Bipolar Transistors 2195955
Infineon BF776H6327XTSA1

Infineon BF776H6327XTSA1

Supplier's Site
Bipolar Transistors - 2195955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195955P
Bipolar Transistors 2195955P
Infineon BF776H6327XTSA1

Infineon BF776H6327XTSA1

Supplier's Site
Bipolar RF Transistors - BF776H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BF776H6327XTSA1TR-ND
Bipolar RF Transistors BF776H6327XTSA1TR-ND
RF Transistor NPN 4.7V 50mA 46GHz 200mW Surface Mount PG-SOT343-4

RF Transistor NPN 4.7V 50mA 46GHz 200mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - BF776H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BF776H6327XTSA1CT-ND
Bipolar RF Transistors BF776H6327XTSA1CT-ND
RF Transistor NPN 4.7V 50mA 46GHz 200mW Surface Mount PG-SOT343-4

RF Transistor NPN 4.7V 50mA 46GHz 200mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF776H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF776H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF776H6327XTSA1
RF TRANS NPN 4.7V 46GHZ SOT343-4

RF TRANS NPN 4.7V 46GHZ SOT343-4

Supplier's Site
Rf Transistor, Npn, 4V, 46Ghz, Sot-343; Transistor Polarity Infineon - 13AC8250 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 4V, 46Ghz, Sot-343; Transistor Polarity Infineon
13AC8250
Rf Transistor, Npn, 4V, 46Ghz, Sot-343; Transistor Polarity Infineon 13AC8250
RF TRANSISTOR, NPN, 4V, 46GHZ, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4V; Transition Frequency ft:46GHz; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:180hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, NPN, 4V, 46GHZ, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4V; Transition Frequency ft:46GHz; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:180hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site
Bipolar RF Transistors - BF776H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BF776H6327XTSA1
Bipolar RF Transistors BF776H6327XTSA1
RF TRANS NPN 4.7V 46GHZ SOT343-4

RF TRANS NPN 4.7V 46GHZ SOT343-4

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BF776H6327XTSA1 096577-BF776H6327XTSA1 283-BF776H6327XTSA1 2195954 BF776H6327XTSA1TR-ND BF776H6327XTSA1 13AC8250 BF776H6327XTSA1
Product Name TRANSISTORS - RF Transistors (BJT) - BF776H6327XTSA1 4.7V 46GHZ Bipolar Transistor Bipolar Transistors Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 4V, 46Ghz, Sot-343; Transistor Polarity Infineon Bipolar RF Transistors
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type PG-SOT343-4 SOT3; PG-SOT343-4 Tape & Reel (TR) SOT-343 SC-82A, SOT-343 TO-3; SOT3 SC-82A, SOT-343
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
VCEO 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data