Infineon Technologies AG Single Bipolar Transistors BCW68HE6327HTSA1

Description
Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW68HE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW68HE6327HTSA1TR-ND
Single Bipolar Transistors BCW68HE6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Single Bipolar Transistors - BCW68HE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW68HE6327HTSA1CT-ND
Single Bipolar Transistors BCW68HE6327HTSA1CT-ND
Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048935-BCW68HE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048935-BCW68HE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048935-BCW68HE6327HTSA1
Win Source Part Number: 1048935-BCW68HE6327H TSA1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 330 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 20nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V Frequency - Transition: 200MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MMBT2907_D87Z; MMBT3906LT1; DDTA114ECA-7-F; DDTA114YCA-7-F; DDTA113ZCA-7-F; BCX71JLT1GBCW 68H; BCW 68H E6327; BCW-68H-E6327; BCW68H; BCW68H E6327; BCW68H-E6327; BCW68HE6327; SP000015040; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: BCW 68H E6327-ND,BCW68HE6327 HTSA1CT,BCW68HE6327I NDKR,BCW68HE6327INTR -ND,BCW68HE6327HTSA1 DKR,BCW68HE6327INTR, BCW68HE6327HTSA1TR,S P000015040,2156-BCW6 8HE6327HTSA1,BCW68HE 6327XT,BCW68HE6327BT SA1,IFEINFBCW68HE632 7HTSA1,BCW68HE6327IN CT-ND,BCW68HE6327,BC W68HE6327INDKR-ND,BC W68HE6327INCT,BCW 68H E6327 Base Product Number: BCW68 Product Status: Not For New Designs

Win Source Part Number: 1048935-BCW68HE6327HTSA1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 200MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MMBT2907_D87Z; MMBT3906LT1; DDTA114ECA-7-F; DDTA114YCA-7-F; DDTA113ZCA-7-F; BCX71JLT1GBCW 68H; BCW 68H E6327; BCW-68H-E6327; BCW68H; BCW68H E6327; BCW68H-E6327; BCW68HE6327; SP000015040;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BCW 68H E6327-ND,BCW68HE6327HTSA1CT,BCW68HE6327INDKR,BCW68HE6327INTR-ND,BCW68HE6327HTSA1DKR,BCW68HE6327INTR,BCW68HE6327HTSA1TR,SP000015040,2156-BCW68HE6327HTSA1,BCW68HE6327XT,BCW68HE6327BTSA1,IFEINFBCW68HE6327HTSA1,BCW68HE6327INCT-ND,BCW68HE6327,BCW68HE6327INDKR-ND,BCW68HE6327INCT,BCW 68H E6327
Base Product Number: BCW68
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
45V 0.8A SOT23 Bipolar Transistor
276-BCW68HE6327HTSA1
45V 0.8A SOT23 Bipolar Transistor 276-BCW68HE6327HTSA1
TRANS PNP 45V 0.8A SOT23 Product overview: BCW68HE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68HE6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.8A SOT23 Product overview: BCW68HE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68HE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCW68HE6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCW68HE6327HTSA1
Single Bipolar Transistors BCW68HE6327HTSA1
TRANS PNP 45V 0.8A SOT23

TRANS PNP 45V 0.8A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW68HE6327HTSA1
Bipolar Transistors - BJT BCW68HE6327HTSA1
Bipolar Transistors - BJT PNP 45 V 800 mA

Bipolar Transistors - BJT PNP 45 V 800 mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW68HE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW68HE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW68HE6327HTSA1
TRANS PNP 45V 0.8A SOT23

TRANS PNP 45V 0.8A SOT23

Supplier's Site
Transistor, Bipolar, Pnp, -45V, Sot-23-3; Transistor Polarity Infineon - 03AJ0037 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -45V, Sot-23-3; Transistor Polarity Infineon
03AJ0037
Transistor, Bipolar, Pnp, -45V, Sot-23-3; Transistor Polarity Infineon 03AJ0037
TRANSISTOR, BIPOLAR, PNP, -45V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:200MHz; Power Dissipation Pd:330mW; DC Collector Current:-800mA; DC Current Gain hFE:80hFE; RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -45V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:200MHz; Power Dissipation Pd:330mW; DC Collector Current:-800mA; DC Current Gain hFE:80hFE; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW68HE6327HTSA1TR-ND 1048935-BCW68HE6327HTSA1 276-BCW68HE6327HTSA1 BCW68HE6327HTSA1 BCW68HE6327HTSA1 BCW68HE6327HTSA1 03AJ0037
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45V 0.8A SOT23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar, Pnp, -45V, Sot-23-3; Transistor Polarity Infineon
Polarity PNP PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps -800 milliamps
Power Gain 250 dB
Operating Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - BC846SH6433XTMA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details