BCR183S is a PNP silicon digital transistor with two internally isolated transistors in a single SOT363 package, designed for switching, inverter, interface, and driver circuits. Each transistor includes built-in bias resistors of 10 kΩ. The device has a collector-emitter voltage rating of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at a case temperature of 115°C. The junction temperature operates up to 150°C, with a thermal resistance from junction to soldering point of ≤140 K/W. It is RoHS compliant and qualified to AEC-Q101 standards.
PNP Silicon Digital Transistor
Summary of Features
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
BIPOLAR DIGITAL TRANSISTOR Product overview: BCR183S from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR183S can be used for catalog matching and distributor lookup.
BIPOLAR DIGITAL TRANSISTOR
| Infineon Technologies AG | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCR183S | BCR183S | 293-BCR183S | BCR183S |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR183S | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP (Dual); PNP | PNP | ||
| Package Type | SOT363 | SC-88/SC70-6/SOT-363 6 | Bulk | PG-SOT363-PO |
| Packing Method | Tape Reel; TAPE & REEL | Tape Reel; Tape & Reel | Bulk | Bulk; Bulk |
| VCEO | 50 volts | 50 volts | 50 volts |