Infineon Technologies AG 45V 0.5A SOT-23 Bipolar Transistor BC 807-16 E6327

Description
TRANS PNP 45V 0.5A SOT-23 Product overview: BC 807-16 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC 807-16 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 45V 0.5A SOT-23 Product overview: BC 807-16 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC 807-16 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.5A SOT-23 Bipolar Transistor
276-BC 807-16 E6327
45V 0.5A SOT-23 Bipolar Transistor 276-BC 807-16 E6327
TRANS PNP 45V 0.5A SOT-23 Product overview: BC 807-16 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC 807-16 E6327 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.5A SOT-23 Product overview: BC 807-16 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC 807-16 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC 807-16 E6327 - 1022393-BC 807-16 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC 807-16 E6327
1022393-BC 807-16 E6327
TRANSISTORS - Transistors (BJT) - Single - BC 807-16 E6327 1022393-BC 807-16 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1022393-BC 807-16 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 1022393-BC 807-16 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
Single Bipolar Transistors - BC807-16E6327-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-16E6327-ND
Single Bipolar Transistors BC807-16E6327-ND
Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 276-BC 807-16 E6327 1022393-BC 807-16 E6327 BC807-16E6327-ND
Product Name 45V 0.5A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC 807-16 E6327 Single Bipolar Transistors
Package Type Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
View Details
80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details