Infineon Technologies AG Diodes, Rectifiers - Single - BAW78DE6327HTSA1 BAW78DE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022258-BAW78DE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 1μA @ 400V Capacitance @ Vr, F: 10pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT89 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022258-BAW78DE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 1μA @ 400V Capacitance @ Vr, F: 10pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT89 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAW78DE6327HTSA1 - 1022258-BAW78DE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAW78DE6327HTSA1
1022258-BAW78DE6327HTSA1
Diodes, Rectifiers - Single - BAW78DE6327HTSA1 1022258-BAW78DE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022258-BAW78DE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 1μA @ 400V Capacitance @ Vr, F: 10pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT89 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022258-BAW78DE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT89
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
400V 1A SOT89 Diode and Rectifier
280-BAW78DE6327HTSA1
400V 1A SOT89 Diode and Rectifier 280-BAW78DE6327HTSA1
DIODE GEN PURP 400V 1A SOT89 Product overview: BAW78DE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, SOT89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, SOT89, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW78DE6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A SOT89 Product overview: BAW78DE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, SOT89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, SOT89, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW78DE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAW78DE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A (DC) Surface Mount PG-SOT89

Diode Standard 400V 1A (DC) Surface Mount PG-SOT89

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW78DE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW78DE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAW78DE6327HTSA1
DIODE GEN PURP 400V 1A SOT89

DIODE GEN PURP 400V 1A SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1022258-BAW78DE6327HTSA1 280-BAW78DE6327HTSA1 BAW78DE6327HTSA1TR-ND BAW78DE6327HTSA1
Product Name Diodes, Rectifiers - Single - BAW78DE6327HTSA1 400V 1A SOT89 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.6 volts 1.6 volts
VR 400 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky 60V 16A Diode and Rectifier - 286-16CTQ060PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers
Schottky barrier diode - 1PS74SB23,125 - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details