Infineon Technologies AG Schottky 40V 120MA Diode and Rectifier BAT6402WH6327XTSA1

Description
DIODE SCHOTTKY 40V 120MA SCD-80 Product overview: BAT6402WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT6402WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 120MA SCD-80 Product overview: BAT6402WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT6402WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 120MA Diode and Rectifier - 280-BAT6402WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 120MA Diode and Rectifier
280-BAT6402WH6327XTSA1
Schottky 40V 120MA Diode and Rectifier 280-BAT6402WH6327XTSA1
DIODE SCHOTTKY 40V 120MA SCD-80 Product overview: BAT6402WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT6402WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 120MA SCD-80 Product overview: BAT6402WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT6402WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT6402WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA Surface Mount SCD-80

Diode Schottky 40V 120mA Surface Mount SCD-80

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT6402WH6327XTSA1 - 110936-BAT6402WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT6402WH6327XTSA1
110936-BAT6402WH6327XTSA1
Diodes, Rectifiers - Single - BAT6402WH6327XTSA1 110936-BAT6402WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 110936-BAT6402WH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 30V Capacitance @ Vr, F: 6pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 110936-BAT6402WH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA
Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Capacitance @ Vr, F: 6pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SCD80-2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT6402WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT6402WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT6402WH6327XTSA1
DIODE SCHOTTKY 40V 120MA SCD-80

DIODE SCHOTTKY 40V 120MA SCD-80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-BAT6402WH6327XTSA1 BAT6402WH6327XTSA1TR-ND 110936-BAT6402WH6327XTSA1 BAT6402WH6327XTSA1
Product Name Schottky 40V 120MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAT6402WH6327XTSA1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PG-SCD80-2
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 40 volts
View Details