DIODE SCHOTTKY 40V 100MW TSLP-4 Product overview: BAT6207L4E6327XT from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT6207L4E6327XT
Manufacturer: Infineon Technologies
Win Source Part Number: 099261-BAT6207L4E632
Packaging: Reel - TR
Current - Max: 20mA
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 0.6pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 40V
Power Dissipation (Max): 100mW
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-4
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
RF Diode Schottky - 2 Independent 40V 20mA 100mW TSLP-4-4
DIODE SCHOTTKY 40V 100MW TSLP-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BAT6207L4E6327XT | 099261-BAT6207L4E6327XT | BAT6207L4E6327XTTR-ND | BAT6207L4E6327XT |
| Product Name | Schottky 40V 100MW Diode and Rectifier | RF Diodes - BAT6207L4E6327XT | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | PG-TSLP-4 | 4-XFDFN | TSLP-4-4 |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Schottky; Schottky - 2 Independent | Schottky | ||
| PD | 100 milliwatts |