Infineon Technologies AG RF Mixer and Detector Schottky Diode BAT17-04W

Description
These Infineon RF Schottky diodes are silicon low barrier N-type devices with an integrated guard ring on-chip for overvoltage protection. Their low barrier height, small forward voltage and low junction capacitance, make BAT17-04W a suitable choice for mixer and detector applications at frequencies as high as 6 GHz. Summary of Features Low inductance Ls = 1.4 nH (typical) Low capacitance C = 0.61 pF (typical) at frequency f = 1 MHz Industry standard SOT323-3 package (2.1 mm x 2 mm x 0.9 mm) Pb-free, RoHS compliant and halogen free Potential Applications For mixers and detectors in: Wearables Smart metering Telematic systems
Request a Quote Datasheet
Description
These Infineon RF Schottky diodes are silicon low barrier N-type devices with an integrated guard ring on-chip for overvoltage protection. Their low barrier height, small forward voltage and low junction capacitance, make BAT17-04W a suitable choice for mixer and detector applications at frequencies as high as 6 GHz. Summary of Features Low inductance Ls = 1.4 nH (typical) Low capacitance C = 0.61 pF (typical) at frequency f = 1 MHz Industry standard SOT323-3 package (2.1 mm x 2 mm x 0.9 mm) Pb-free, RoHS compliant and halogen free Potential Applications For mixers and detectors in: Wearables Smart metering Telematic systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer and Detector Schottky Diode - BAT17-04W - Infineon Technologies AG
Neubiberg, Germany
RF Mixer and Detector Schottky Diode
BAT17-04W
RF Mixer and Detector Schottky Diode BAT17-04W
These Infineon RF Schottky diodes are silicon low barrier N-type devices with an integrated guard ring on-chip for overvoltage protection. Their low barrier height, small forward voltage and low junction capacitance, make BAT17-04W a suitable choice for mixer and detector applications at frequencies as high as 6 GHz. Summary of Features Low inductance Ls = 1.4 nH (typical) Low capacitance C = 0.61 pF (typical) at frequency f = 1 MHz Industry standard SOT323-3 package (2.1 mm x 2 mm x 0.9 mm) Pb-free, RoHS compliant and halogen free Potential Applications For mixers and detectors in: Wearables Smart metering Telematic systems

These Infineon RF Schottky diodes are silicon low barrier N-type devices with an integrated guard ring on-chip for overvoltage protection. Their low barrier height, small forward voltage and low junction capacitance, make BAT17-04W a suitable choice for mixer and detector applications at frequencies as high as 6 GHz.


Summary of Features

  • Low inductance Ls = 1.4 nH (typical)
  • Low capacitance C = 0.61 pF (typical) at frequency f = 1 MHz
  • Industry standard SOT323-3 package (2.1 mm x 2 mm x 0.9 mm)
  • Pb-free, RoHS compliant and halogen free

Potential Applications

For mixers and detectors in:

  • Wearables
  • Smart metering
  • Telematic systems
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Diodes
Product Number BAT17-04W
Product Name RF Mixer and Detector Schottky Diode
Diode Type Schottky
Diode Applications Detector; Mixer
Life Cycle Stage active and preferred
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HiRel Silicon Diodes - BXY43-09(P) - Infineon Technologies AG
Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
RoHS Compliant RoHS
IF 400 mA
View Details
50V Diode and Rectifier - 284-BA595E6359HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
3 suppliers
 - BAT15-098LRH - Rochester Electronics
Specs
Diode Type Schottky
Diode Applications Detector; Mixer
Life Cycle Stage Obsolete
View Details
2 suppliers