Infineon Technologies AG Schottky Diodes & Rectifiers BAT1502LRHE6327XTSA1

Description
Infineon BAT1502LRHE6327XTSA1
Request a Quote
Description
Infineon BAT1502LRHE6327XTSA1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Diode BAT15-02LRH from Infineon is a single silicon RF diode designed for high-frequency applications, capable of operating up to 12 GHz. It features a low barrier height, low forward voltage of 0.25V (typical at 1mA), and low junction capacitance of 0.2pF at 1 MHz, making it suitable for mixer and detector functions. The diode is housed in a compact TSLP-2-7 package measuring 1 mm x 0.6 mm x 0.39 mm, and it is compliant with RoHS and halogen-free standards. It has a maximum reverse voltage of 4V and can handle a forward current of up to 110mA. The device is also ESD sensitive, requiring proper handling precautions. This diode is qualified for industrial applications according to JEDEC standards, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Schottky Diode BAT15-02LRH from Infineon is a single silicon RF diode designed for high-frequency applications, capable of operating up to 12 GHz. It features a low barrier height, low forward voltage of 0.25V (typical at 1mA), and low junction capacitance of 0.2pF at 1 MHz, making it suitable for mixer and detector functions. The diode is housed in a compact TSLP-2-7 package measuring 1 mm x 0.6 mm x 0.39 mm, and it is compliant with RoHS and halogen-free standards. It has a maximum reverse voltage of 4V and can handle a forward current of up to 110mA. The device is also ESD sensitive, requiring proper handling precautions. This diode is qualified for industrial applications according to JEDEC standards, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2580639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580639P
Schottky Diodes & Rectifiers 2580639P
Infineon BAT1502LRHE6327XTSA1

Infineon BAT1502LRHE6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2580638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580638
Schottky Diodes & Rectifiers 2580638
Infineon BAT1502LRHE6327XTSA1

Infineon BAT1502LRHE6327XTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2580639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580639
Schottky Diodes & Rectifiers 2580639
Infineon BAT1502LRHE6327XTSA1

Infineon BAT1502LRHE6327XTSA1

Supplier's Site
RF Diodes - BAT1502LRHE6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 4V 110mA 100mW PG-TSLP-2-7

RF Diode Schottky - Single 4V 110mA 100mW PG-TSLP-2-7

Buy Now Datasheet
RF Diodes - BAT1502LRHE6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 4V 110mA 100mW PG-TSLP-2-7

RF Diode Schottky - Single 4V 110mA 100mW PG-TSLP-2-7

Buy Now Datasheet
RF Diodes - BAT1502LRHE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 4V 110mA 100mW PG-TSLP-2-7

RF Diode Schottky - Single 4V 110mA 100mW PG-TSLP-2-7

Buy Now Datasheet
 - BAT1502LRHE6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
BAT15 - RF Mixer and Detector Schottky Diode

BAT15 - RF Mixer and Detector Schottky Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT1502LRHE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT1502LRHE6327XTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAT1502LRHE6327XTSA1
RF DIODE SCHOTTKY 4V 100MW TSLP2

RF DIODE SCHOTTKY 4V 100MW TSLP2

Supplier's Site
Schottky Diode, 0.11A, Tslp-2-7; Diode Configuration Infineon - 39AH8763 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.11A, Tslp-2-7; Diode Configuration Infineon
39AH8763
Schottky Diode, 0.11A, Tslp-2-7; Diode Configuration Infineon 39AH8763
SCHOTTKY DIODE, 0.11A, TSLP-2-7; Diode Configuration:Single ; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.2pF; Diode Case Style:TSLP-2-7; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes

SCHOTTKY DIODE, 0.11A, TSLP-2-7; Diode Configuration:Single; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.2pF; Diode Case Style:TSLP-2-7; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF DIODE SCHOTTKY 4V 100MW TSLP2

RF DIODE SCHOTTKY 4V 100MW TSLP2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT1502LRHE6327XTSA1
Schottky Diodes & Rectifiers BAT1502LRHE6327XTSA1
Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA

Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes RF Diodes RF Diodes Schottky Diodes RF Diodes Schottky Diodes
Product Number 2580639P BAT1502LRHE6327XTSA1CT-ND BAT1502LRHE6327XTSA1 BAT1502LRHE6327XTSA1 39AH8763 BAT1502LRHE6327XTSA1 BAT1502LRHE6327XTSA1
Product Name Schottky Diodes & Rectifiers RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diode, 0.11A, Tslp-2-7; Diode Configuration Infineon RF Diodes Schottky Diodes & Rectifiers
Package TSLP-2-7 SOD-882 PG-TSLP-2 PG-TSLP-2-7 TSLP-2-7 SOD-882
RoHS Compliant RoHS RoHS RoHS
Configuration Single
Diode Type Schottky Schottky Schottky
VR 4 volts
Unlock Full Specs
to access all available technical data