This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04R a suitable choice for mixer and detector functions in applications which frequencies are as high as 12 GHz.
Summary of Features
Low inductance Ls = 1.5 nH (typical)
Low capacitance C = 0.27 pF (typical) at 1 MHz
Industry standard SOT23 package (2.9 mm x 2.4 mm x 1 mm)
Pb-free (RoHS compliant)
Potential Applications
For mixers and detectors in:
Satellite systems
Low Noise Block for Ku bands
Applications
Complete system solutions for smart TVs
Home appliances
Designers who used this product also designed with
CY8C6244LQQ-S4D92 | PSOC™ 62x4
BGT60TR13C | 60GHz radar sensors
CY8C6244LQQ-S4D92 | PSOC™ 62x4
BGT60TR13C | 60GHz radar sensors
CY8C6244LQQ-S4D92 | PSOC™ 62x4
BGT60TR13C | 60GHz radar sensors
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04R a suitable choice for mixer and detector functions in applications which frequencies are as high as 12 GHz.
Summary of Features
- Low inductance Ls = 1.5 nH (typical)
- Low capacitance C = 0.27 pF (typical) at 1 MHz
- Industry standard SOT23 package (2.9 mm x 2.4 mm x 1 mm)
- Pb-free (RoHS compliant)
Potential Applications
For mixers and detectors in:
- Satellite systems
- Low Noise Block for Ku bands
Applications
- Complete system solutions for smart TVs
- Home appliances
Designers who used this product also designed with
- CY8C6244LQQ-S4D92 |
PSOC™ 62x4
- BGT60TR13C |
60GHz radar sensors
- CY8C6244LQQ-S4D92 |
PSOC™ 62x4
- BGT60TR13C |
60GHz radar sensors
- CY8C6244LQQ-S4D92 |
PSOC™ 62x4
- BGT60TR13C |
60GHz radar sensors