Infineon Technologies AG RF Diodes BAR 95-02LS E6327

Description
RF Diode PIN - Single 50V 100mA 150mW PG-TSSLP-2-1
Request a Quote Datasheet
Description
RF Diode PIN - Single 50V 100mA 150mW PG-TSSLP-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR95-02LSE6327INTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 100mA 150mW PG-TSSLP-2-1

RF Diode PIN - Single 50V 100mA 150mW PG-TSSLP-2-1

Buy Now Datasheet
RFFETs - BAR 95-02LS E6327 - 912787-BAR 95-02LS E6327 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - BAR 95-02LS E6327
912787-BAR 95-02LS E6327
RFFETs - BAR 95-02LS E6327 912787-BAR 95-02LS E6327
Manufacturer: Infineon Technologies Win Source Part Number: 912787-BAR 95-02LS E6327 Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - Single 50V 100 mA 150 mW PG-TSSLP-2-1 Package: 0201 (0603 Metric) Package: Reel - TR Part Status: Obsolete Family Name: BAR95 Categories: Discrete Semiconductor Products Case / Package: PG-TSSLP-2-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAR95-02LSE6327INCT, BAR95-02LSE6327INTR, BAR9502LSE6327, BAR95-02LSE6327INDKR , SP000099220, BAR9502LSE6327XT

Manufacturer: Infineon Technologies
Win Source Part Number: 912787-BAR 95-02LS E6327
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - Single 50V 100 mA 150 mW PG-TSSLP-2-1
Package: 0201 (0603 Metric)
Package: Reel - TR
Part Status: Obsolete
Family Name: BAR95
Categories: Discrete Semiconductor Products
Case / Package: PG-TSSLP-2-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAR95-02LSE6327INCT, BAR95-02LSE6327INTR, BAR9502LSE6327, BAR95-02LSE6327INDKR, SP000099220, BAR9502LSE6327XT

Buy Now Datasheet
50V 150MW Diode and Rectifier - 284-BAR 95-02LS E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 150MW Diode and Rectifier
284-BAR 95-02LS E6327
50V 150MW Diode and Rectifier 284-BAR 95-02LS E6327
RF DIODE PIN 50V 150MW TSSLP-2 Product overview: BAR 95-02LS E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 95-02LS E6327 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 150MW TSSLP-2 Product overview: BAR 95-02LS E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 95-02LS E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes RF Diodes Rectifiers
Product Number BAR95-02LSE6327INTR-ND 912787-BAR 95-02LS E6327 284-BAR 95-02LS E6327
Product Name RF Diodes RFFETs - BAR 95-02LS E6327 50V 150MW Diode and Rectifier
Configuration Single Single
Diode Type PIN RF Diode PIN - Single 50V 100 mA 150 mW PG-TSSLP-2-1
Package 0201 (0603 Metric) PG-TSSLP-2-1 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data