Infineon Technologies AG MOSFET AUIRF3808STRL

Description
MOSFET AUTO 75V 1 N-CH HEXFET 7mOhms
Description
MOSFET AUTO 75V 1 N-CH HEXFET 7mOhms
Datasheet
Datasheet Summary
Powered by GS/AI

The AUIRF3808STRL is an automotive-grade N-channel MOSFET in a D2-Pak package, designed for high-current switching applications. It has a drain-to-source voltage rating of 75 V, a continuous drain current of 106 A at 25°C, and a maximum on-resistance of 7.0 mΩ at 10 V gate-source voltage. The device supports peak drain currents up to 550 A, has a maximum power dissipation of 200 W, and operates with a junction temperature range from -55°C to 175°C. It is fully avalanche-rated, RoHS compliant, and qualifies under AEC-Q101. The package is surface-mount with a thermal resistance from junction to case of 0.75 °C/W and junction to ambient of 40 °C/W when mounted on a 1″ square PCB. It features low gate charge and fast switching characteristics suitable for automotive systems.

Datasheet Summary
Powered by GS/AI

The AUIRF3808STRL is an automotive-grade N-channel MOSFET in a D2-Pak package, designed for high-current switching applications. It has a drain-to-source voltage rating of 75 V, a continuous drain current of 106 A at 25°C, and a maximum on-resistance of 7.0 mΩ at 10 V gate-source voltage. The device supports peak drain currents up to 550 A, has a maximum power dissipation of 200 W, and operates with a junction temperature range from -55°C to 175°C. It is fully avalanche-rated, RoHS compliant, and qualifies under AEC-Q101. The package is surface-mount with a thermal resistance from junction to case of 0.75 °C/W and junction to ambient of 40 °C/W when mounted on a 1″ square PCB. It features low gate charge and fast switching characteristics suitable for automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET AUTO 75V 1 N-CH HEXFET 7mOhms

MOSFET AUTO 75V 1 N-CH HEXFET 7mOhms

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRF3808STRL
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers