The 2ED300C17-ST is a dual-channel high-voltage IGBT driver board designed for use with Infineon IGBT modules up to 1700 V, featuring reinforced isolation compliant with EN50178, a 5 kV isolation test voltage, and a 30 A peak output current per channel. It includes integrated protection features such as desaturation detection, undervoltage lockout, soft shut down, and interlocking for half-bridge operation. The board is mounted via through-hole soldering and uses UL94 V-2 compliant materials. The -ST variant includes a special coating for demanding applications such as railway traction and wind turbines.
IGBT Module 2 Independent 1700V Through Hole Module
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2ED300C17STROHSBPSA1-ND |
| Product Name | IGBT Modules |
| Package Type | Module |