Bijur Delimon International LubeSite Series 500 LubeSite 560

Description
Application Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy spring (orange) is available for applications requiring the use of an extension or for higher pressure flushing applications. Model 560 is individually boxed with 2 springs; heavy and light. The piston seal ring in the 500 series is fabricated from chemical resistant Viton. Specifications Thread size is 1/8" N.P.T. Operating temp range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)
Description
Application Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy spring (orange) is available for applications requiring the use of an extension or for higher pressure flushing applications. Model 560 is individually boxed with 2 springs; heavy and light. The piston seal ring in the 500 series is fabricated from chemical resistant Viton. Specifications Thread size is 1/8" N.P.T. Operating temp range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Suppliers

Company
Product
Description
Supplier Links
LubeSite Series 500 - LubeSite 560 - Bijur Delimon International
Morrisville, NC, USA
LubeSite Series 500
LubeSite 560
LubeSite Series 500 LubeSite 560
Application Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy spring (orange) is available for applications requiring the use of an extension or for higher pressure flushing applications. Model 560 is individually boxed with 2 springs; heavy and light. The piston seal ring in the 500 series is fabricated from chemical resistant Viton. Specifications Thread size is 1/8" N.P.T. Operating temp range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Application

Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy spring (orange) is available for applications requiring the use of an extension or for higher pressure flushing applications. Model 560 is individually boxed with 2 springs; heavy and light. The piston seal ring in the 500 series is fabricated from chemical resistant Viton.

Specifications

Thread size is 1/8" N.P.T. Operating temp range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Lubricators and Lubrication Systems
Product Number LubeSite 560
Product Name LubeSite Series 500
Delivery Full Flow
Feed Type Single Line
Application General Purpose
Features Clear reservoir & corrosion resistant metal base
Capacity 0.05 gallons (0.1774 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 315858 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details
Lubricator - Versa II PDI - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Constant Level
Feed Type Single Line
Application General Purpose
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details