Bijur Delimon International LubeSite Series 400 LubeSite 404 Greaser

Description
Application The 404 model should be specified for applications with minimal vibration, impact, shock, high torque or centrifugal forces. Filled with 4 oz. of high quality, multi-purpose, Lithium base N.L.G.I No. 2 grease. Grease is USDA, Class H-2. No refill, simply spin on a new, clean unit. Other greases are available on special order, contact your Sales Rep. Specification Transparent reservoir - made from Lexan polycarbonate. On demand, low-pressure feed. Operating temperature range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)
Description
Application The 404 model should be specified for applications with minimal vibration, impact, shock, high torque or centrifugal forces. Filled with 4 oz. of high quality, multi-purpose, Lithium base N.L.G.I No. 2 grease. Grease is USDA, Class H-2. No refill, simply spin on a new, clean unit. Other greases are available on special order, contact your Sales Rep. Specification Transparent reservoir - made from Lexan polycarbonate. On demand, low-pressure feed. Operating temperature range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Suppliers

Company
Product
Description
Supplier Links
LubeSite Series 400 - LubeSite 404 Greaser - Bijur Delimon International
Morrisville, NC, USA
LubeSite Series 400
LubeSite 404 Greaser
LubeSite Series 400 LubeSite 404 Greaser
Application The 404 model should be specified for applications with minimal vibration, impact, shock, high torque or centrifugal forces. Filled with 4 oz. of high quality, multi-purpose, Lithium base N.L.G.I No. 2 grease. Grease is USDA, Class H-2. No refill, simply spin on a new, clean unit. Other greases are available on special order, contact your Sales Rep. Specification Transparent reservoir - made from Lexan polycarbonate. On demand, low-pressure feed. Operating temperature range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Application

The 404 model should be specified for applications with minimal vibration, impact, shock, high torque or centrifugal forces. Filled with 4 oz. of high quality, multi-purpose, Lithium base N.L.G.I No. 2 grease. Grease is USDA, Class H-2. No refill, simply spin on a new, clean unit. Other greases are available on special order, contact your Sales Rep.

Specification

Transparent reservoir - made from Lexan polycarbonate. On demand, low-pressure feed. Operating temperature range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Lubricators and Lubrication Systems
Product Number LubeSite 404 Greaser
Product Name LubeSite Series 400
Delivery Full Flow
Feed Type Single Line
Application General Purpose
Features Clear reservoir & lithium base
Capacity 0.03 gallons (0.1183 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023301 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Grease Guns -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Manual Lubricator - L2P Lubricator - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details