Bijur Delimon International LubeSite Series 200 LubeSite 202

Description
Application Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for high pressure flushing applications. Model 260 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes & bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)
Description
Application Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for high pressure flushing applications. Model 260 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes & bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Suppliers

Company
Product
Description
Supplier Links
LubeSite Series 200 - LubeSite 202 - Bijur Delimon International
Morrisville, NC, USA
LubeSite Series 200
LubeSite 202
LubeSite Series 200 LubeSite 202
Application Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for high pressure flushing applications. Model 260 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes & bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Application

Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for high pressure flushing applications. Model 260 is individually boxed with 2 additional springs (heavy & light).

Specifications

Polycarbonate domes & bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Lubricators and Lubrication Systems
Product Number LubeSite 202
Product Name LubeSite Series 200
Delivery Full Flow
Feed Type Single Line
Application General Purpose
Features Clear, polycarbonate reservoir& base
Capacity 0.01 gallons (0.0296 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023214 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
One Hand Operated Grease Gun - LAGH 400 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
LubeSite Chain Oilers -  - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Full Flow
Feed Type Single Line
Application Chain
View Details