A manual one shot lubricator that includes a spring return piston pump in a plastic reservoir. The lubricator is operated by pulling a lever which raises a piston and compresses a spring, discharging oil into the system. Discharge volume and pressure are independent of oil viscosity.
| Bijur Delimon International | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | HIP-P Lubricators |
| Product Name | Manual Lubricator |
| Delivery | Metered or Measured Quantity |
| Feed Type | Single Line |
| Application | General Purpose |
| Features | Adjustable Volume; Integral Filter; 5, 7.5, 10 or 15 cc discharge |
| Capacity | 0.12 gallons (0.4732 liters) |