Bijur Delimon International Batter-powered Grease Gun

Description
Application The cordless battery-powered grease gun frees you from cumbersome cords or air hoses. Its high-capacity 18 VDC battery delivers grease faster and reduces the number of times you have to recharge the unit. When the battery runs low, just charge it using the included one-hour battery quick charger. Using the grease gun is a snap. Just attach the flexible whip hose to a lubrication point and pull the trigger-style switch. Grease is immediately delivered. To stop the flow of grease, just release the switch. Features Two high-capacity NiCad batteries One-hour battery quick charge Deliver up to 7 cartridges of grease per battery charge, under pressure Fill with standard 14-ounce cartridge or bulk load High pressure flexible whip hose with spring guard Ergonomic grip Heavy-duty four jaw coupler High pressure safety motor override Air bleeder valve Sturdy carrying case
Description
Application The cordless battery-powered grease gun frees you from cumbersome cords or air hoses. Its high-capacity 18 VDC battery delivers grease faster and reduces the number of times you have to recharge the unit. When the battery runs low, just charge it using the included one-hour battery quick charger. Using the grease gun is a snap. Just attach the flexible whip hose to a lubrication point and pull the trigger-style switch. Grease is immediately delivered. To stop the flow of grease, just release the switch. Features Two high-capacity NiCad batteries One-hour battery quick charge Deliver up to 7 cartridges of grease per battery charge, under pressure Fill with standard 14-ounce cartridge or bulk load High pressure flexible whip hose with spring guard Ergonomic grip Heavy-duty four jaw coupler High pressure safety motor override Air bleeder valve Sturdy carrying case

Suppliers

Company
Product
Description
Supplier Links
Batter-powered Grease Gun -  - Bijur Delimon International
Morrisville, NC, USA
Batter-powered Grease Gun
Batter-powered Grease Gun
Application The cordless battery-powered grease gun frees you from cumbersome cords or air hoses. Its high-capacity 18 VDC battery delivers grease faster and reduces the number of times you have to recharge the unit. When the battery runs low, just charge it using the included one-hour battery quick charger. Using the grease gun is a snap. Just attach the flexible whip hose to a lubrication point and pull the trigger-style switch. Grease is immediately delivered. To stop the flow of grease, just release the switch. Features Two high-capacity NiCad batteries One-hour battery quick charge Deliver up to 7 cartridges of grease per battery charge, under pressure Fill with standard 14-ounce cartridge or bulk load High pressure flexible whip hose with spring guard Ergonomic grip Heavy-duty four jaw coupler High pressure safety motor override Air bleeder valve Sturdy carrying case

Application

The cordless battery-powered grease gun frees you from cumbersome cords or air hoses. Its high-capacity 18 VDC battery delivers grease faster and reduces the number of times you have to recharge the unit. When the battery runs low, just charge it using the included one-hour battery quick charger.

Using the grease gun is a snap. Just attach the flexible whip hose to a lubrication point and pull the trigger-style switch. Grease is immediately delivered. To stop the flow of grease, just release the switch.

Features

  • Two high-capacity NiCad batteries
  • One-hour battery quick charge
  • Deliver up to 7 cartridges of grease per battery charge, under pressure
  • Fill with standard 14-ounce cartridge or bulk load
  • High pressure flexible whip hose with spring guard
  • Ergonomic grip
  • Heavy-duty four jaw coupler
  • High pressure safety motor override
  • Air bleeder valve
  • Sturdy carrying case
Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Lubricators and Lubrication Systems
Product Name Batter-powered Grease Gun
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Automotive; Chain; Machine Tool; General Purpose
Features Adjustable Volume; Ergonomic grip, delivers 7 cartridges on one-hour charge
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2031300 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Oil Cups -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Constant Level
Feed Type Single Line
Application General Purpose
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Automatic Lubricator (Three Phase) - SureFire PDI - Bijur Delimon International
Specs
Delivery Spray
Feed Type Multi-line
Application General Purpose; Production Machinery
View Details