Prater Datasheets for Grinding Mills and Pulverizers
Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Grinding Mills and Pulverizers: Learn more
| Product Name | Notes |
|---|---|
| Mega Mill Features: Minus forty mesh particle distribution Dynamic rotor symmetry assures superior balance & uniform hammer wear Single latch door for easy maintenance/cleaning with absolute clean-out front access Zero... | |
| Prater Fine Grinders (M Series Mills) are designed to grind dry, free-flowing material as fine as 200 mesh (75 microns) with very tight distribution of particle size. The highly efficient... | |
| Since 1925, Prater has utilized the most advanced technology and innovative solutions to create state-of-the-art hammermill products that are used around the world. Our exclusive G-Series, Full Screen, Hammermill is... | |
| The 10-Bar fine grinder is for processing materials in explosive environments such as sugar grinding from (4X to 12X) with a single pass mill. These new mills are designed for... |