Industrial Magnetics, Inc. Extractor & Split-Flow Magnet

Description
The Extractor Magnets are designed for ferrous metal separation in high volume dry processing applications. These continuous operation, high performance separators feature powerful parallel permanent magnets to capture ferrous tramp metal from direct material flow. As material enters through the Extractor's inlet, it passes over a diverter which angles the product flow towards the magnets. Ferrous metal that is mixed in with the product flow is then captured and held by the powerful magnetic field. Standard models are equipped with a EZ-clean stripper drawer to easily remove collected metal from the housing. Also available is an air-actuated self cleaning unit for automated or remote cleaning. The Split-Flow Magnet provides excellent separation for free-falling or choke flows in vertical chute applications. As a product enters the Split Flow magnetic housing, a center wedge magnet splits the flow and diverts the streams towards two extra high intensity parallel magnets. These three magnetic contact points offer excellent attraction and holding power. The housing is constructed of all welded stainless steel for a long, noncorrosive life and is available in both EZ-Clean and Self-Cleaning models.
Datasheet
Description
The Extractor Magnets are designed for ferrous metal separation in high volume dry processing applications. These continuous operation, high performance separators feature powerful parallel permanent magnets to capture ferrous tramp metal from direct material flow. As material enters through the Extractor's inlet, it passes over a diverter which angles the product flow towards the magnets. Ferrous metal that is mixed in with the product flow is then captured and held by the powerful magnetic field. Standard models are equipped with a EZ-clean stripper drawer to easily remove collected metal from the housing. Also available is an air-actuated self cleaning unit for automated or remote cleaning. The Split-Flow Magnet provides excellent separation for free-falling or choke flows in vertical chute applications. As a product enters the Split Flow magnetic housing, a center wedge magnet splits the flow and diverts the streams towards two extra high intensity parallel magnets. These three magnetic contact points offer excellent attraction and holding power. The housing is constructed of all welded stainless steel for a long, noncorrosive life and is available in both EZ-Clean and Self-Cleaning models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extractor & Split-Flow Magnet -  - Industrial Magnetics, Inc.
Boyne City, MI, United States
Extractor & Split-Flow Magnet
Extractor & Split-Flow Magnet
The Extractor Magnets are designed for ferrous metal separation in high volume dry processing applications. These continuous operation, high performance separators feature powerful parallel permanent magnets to capture ferrous tramp metal from direct material flow. As material enters through the Extractor's inlet, it passes over a diverter which angles the product flow towards the magnets. Ferrous metal that is mixed in with the product flow is then captured and held by the powerful magnetic field. Standard models are equipped with a EZ-clean stripper drawer to easily remove collected metal from the housing. Also available is an air-actuated self cleaning unit for automated or remote cleaning. The Split-Flow Magnet provides excellent separation for free-falling or choke flows in vertical chute applications. As a product enters the Split Flow magnetic housing, a center wedge magnet splits the flow and diverts the streams towards two extra high intensity parallel magnets. These three magnetic contact points offer excellent attraction and holding power. The housing is constructed of all welded stainless steel for a long, noncorrosive life and is available in both EZ-Clean and Self-Cleaning models.

The Extractor Magnets are designed for ferrous metal separation in high volume dry processing applications. These continuous operation, high performance separators feature powerful parallel permanent magnets to capture ferrous tramp metal from direct material flow.

As material enters through the Extractor's inlet, it passes over a diverter which angles the product flow towards the magnets. Ferrous metal that is mixed in with the product flow is then captured and held by the powerful magnetic field.

Standard models are equipped with a EZ-clean stripper drawer to easily remove collected metal from the housing. Also available is an air-actuated self cleaning unit for automated or remote cleaning.

The Split-Flow Magnet provides excellent separation for free-falling or choke flows in vertical chute applications.

As a product enters the Split Flow magnetic housing, a center wedge magnet splits the flow and diverts the streams towards two extra high intensity parallel magnets. These three magnetic contact points offer excellent attraction and holding power.

The housing is constructed of all welded stainless steel for a long, noncorrosive life and is available in both EZ-Clean and Self-Cleaning models.

Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Separators, Classifiers, and Screeners
Product Name Extractor & Split-Flow Magnet
Equipment Type Magnetic Separator
Unlock Full Specs
to access all available technical data

Similar Products

24 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-24 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 159 lbs/hr (720 kg/hr)
View Details
Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Large Tube Housing® -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Equipment Type Magnetic Separator
Screen Action/ Cleaning Static / Gravity
Operation Separation of Ferrous Metal
View Details