Prater Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| Centrifugal Sifter Features Scalps product from 1/4 inch – 325 mesh Ultra high throughput per square foot of cloth area Three-bearing shaft support, drilled for air purge Fully adjustable 4-paddle... | |
| Prater Mini Sifter Features Safety interlocked Heavy-duty design Dust-tight Air purged bearings Powder coated interior and exterior Prater Mini Sifter Benefits Versatile Easy disassembly Vibration free High throughput | |
| Prater’s CLM is a “classifying impact mill” that is an industry leading particle size reduction product. The CLM Air Classifying Mill offers the combination of two-stage closed circuit grinding mill... | |
| The MAC forced vortex units process dry materials to an unmatched fineness and uniformity over a wide range of feed variations, either in closed-circuit with a conventional milling system or... | |
| Operating range of 1 to 75 Microns Feed rate for 1 to 75 kilograms/hour Narrow size distributions Stainless steel contact parts Versatile, heavy duty design, and vibration free Air purged... |