Industrial Carbide Saw & Tool Corp. Extruded Polyester Banding epet38

Description
Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of steel, but it is available in more specifications than the nylon and is often more cost-effective than steel. If manual tools are used with extruded polyester, serrated seals must also be used. Minimum order is one coil. Ask about quantity discounts.
Description
Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of steel, but it is available in more specifications than the nylon and is often more cost-effective than steel. If manual tools are used with extruded polyester, serrated seals must also be used. Minimum order is one coil. Ask about quantity discounts.

Suppliers

Company
Product
Description
Supplier Links
Extruded Polyester Banding - epet38 - Industrial Carbide Saw & Tool Corp.
Louisville, KY, USA
Extruded Polyester Banding
epet38
Extruded Polyester Banding epet38
Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of steel, but it is available in more specifications than the nylon and is often more cost-effective than steel. If manual tools are used with extruded polyester, serrated seals must also be used. Minimum order is one coil. Ask about quantity discounts.

Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of steel, but it is available in more specifications than the nylon and is often more cost-effective than steel. If manual tools are used with extruded polyester, serrated seals must also be used.
Minimum order is one coil. Ask about quantity discounts.

Supplier's Site

Technical Specifications

  Industrial Carbide Saw & Tool Corp.
Product Category Banding and Strapping
Product Number epet38
Product Name Extruded Polyester Banding
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 7293114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 13.12 ft (40 dm)
View Details
Steel Banding / Steel Strapping - 114029031ht - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Steel
Width 1.25 inch (31.75 mm)
Thickness 0.000 to 0.000 inch (2.90E-5 to 3.10E-5 mm)
View Details
Poly Web Strapping with Buckles-10’ long - T-12S-10 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 10 ft (30.48 dm)
View Details
Plastic Strapping: Hand Grade Polypropylene (HPP) - H12300KIT - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
View Details