Industrial Carbide Saw & Tool Corp. Steel Banding / Steel Strapping 34020ht

Description
3/4" wide black painted and waxed hi-tensile steel banding, .020 thickness, coil size 16" x 3", 2150 pounds breakstrength, 19.6 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 105 pounds, and order must be in increments of 105. A skid quantity can vary between 11-13 rolls and in weigh between 1150 and 1450 pounds. Ask about quantity discounts.
Description
3/4" wide black painted and waxed hi-tensile steel banding, .020 thickness, coil size 16" x 3", 2150 pounds breakstrength, 19.6 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 105 pounds, and order must be in increments of 105. A skid quantity can vary between 11-13 rolls and in weigh between 1150 and 1450 pounds. Ask about quantity discounts.

Suppliers

Company
Product
Description
Supplier Links
Steel Banding / Steel Strapping - 34020ht - Industrial Carbide Saw & Tool Corp.
Louisville, KY, USA
Steel Banding / Steel Strapping
34020ht
Steel Banding / Steel Strapping 34020ht
3/4" wide black painted and waxed hi-tensile steel banding, .020 thickness, coil size 16" x 3", 2150 pounds breakstrength, 19.6 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 105 pounds, and order must be in increments of 105. A skid quantity can vary between 11-13 rolls and in weigh between 1150 and 1450 pounds. Ask about quantity discounts.

3/4" wide black painted and waxed hi-tensile steel banding, .020 thickness, coil size 16" x 3", 2150 pounds breakstrength, 19.6 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 105 pounds, and order must be in increments of 105. A skid quantity can vary between 11-13 rolls and in weigh between 1150 and 1450 pounds. Ask about quantity discounts.

Supplier's Site

Technical Specifications

  Industrial Carbide Saw & Tool Corp.
Product Category Banding and Strapping
Product Number 34020ht
Product Name Steel Banding / Steel Strapping
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 13.94 ft (42.5 dm)
View Details
Plastic Strapping: Machine Grade Polypropylene (MPP) - M12600WH6-7500 - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color White
Width 0.50 inch (12.7 mm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details
Extruded Polyester Banding - epet12203 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Polyester
Width 0.50 inch (12.7 mm)
Thickness 0.000 inch (2.00E-5 mm)
View Details