Indocomp Systems, Inc. IND-1400LP Industrial Chassis

Description
The IND-1400LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-1400LP and it's plug-in CPU boards are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. The solutions are applicable to both discrete and continuous manufacturing processes. Rugged and versatile, the IND-1400LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. Features EIA 19" Rack-mount enclosure Rugged and Heavy-duty steel chassis 14-slot ISA/PCI Backplane Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 250 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Shock mounted Drive Cage Positive air pressure generated by dual push-pull cooling fans Lockable Drive Cage Provisions for two DB-25 and DB-9 connectors Allows access to all industry standard PC compatible programs Drive Bays: 2-5.25"(ext.), 1-3.5" (ext), 3-3.5"(int.) Dimensions (W x L x H) 19" x 17.7" x 7.0"
Description
The IND-1400LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-1400LP and it's plug-in CPU boards are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. The solutions are applicable to both discrete and continuous manufacturing processes. Rugged and versatile, the IND-1400LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. Features EIA 19" Rack-mount enclosure Rugged and Heavy-duty steel chassis 14-slot ISA/PCI Backplane Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 250 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Shock mounted Drive Cage Positive air pressure generated by dual push-pull cooling fans Lockable Drive Cage Provisions for two DB-25 and DB-9 connectors Allows access to all industry standard PC compatible programs Drive Bays: 2-5.25"(ext.), 1-3.5" (ext), 3-3.5"(int.) Dimensions (W x L x H) 19" x 17.7" x 7.0"

Suppliers

Company
Product
Description
Supplier Links
IND-1400LP Industrial Chassis -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-1400LP Industrial Chassis
IND-1400LP Industrial Chassis
The IND-1400LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor. The IND-1400LP and it's plug-in CPU boards are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. The solutions are applicable to both discrete and continuous manufacturing processes. Rugged and versatile, the IND-1400LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system. Features EIA 19" Rack-mount enclosure Rugged and Heavy-duty steel chassis 14-slot ISA/PCI Backplane Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 250 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Shock mounted Drive Cage Positive air pressure generated by dual push-pull cooling fans Lockable Drive Cage Provisions for two DB-25 and DB-9 connectors Allows access to all industry standard PC compatible programs Drive Bays: 2-5.25"(ext.), 1-3.5" (ext), 3-3.5"(int.) Dimensions (W x L x H) 19" x 17.7" x 7.0"

The IND-1400LP is a full function, PC compatible computer that is specifically designed for the industrial environment. It can endure the extremes of temperature, humidity, airborne contaminants, shock and vibration found on the factory f loor.

The IND-1400LP and it's plug-in CPU boards are IBM AT compatible and support all popular operating systems, development tools and industrial/scientific application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. The solutions are applicable to both discrete and continuous manufacturing processes.

Rugged and versatile, the IND-1400LP can be located close to the processes it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system.


Features
EIA 19" Rack-mount enclosure
Rugged and Heavy-duty steel chassis
14-slot ISA/PCI Backplane
Supports 386, 486, 586 and Pentium plug-in CPU boards
Field replaceable 250 watt power supply
Removable drive cage for mounting one removable drive and tow hard drives
Shock mounted Drive Cage
Positive air pressure generated by dual push-pull cooling fans
Lockable Drive Cage
Provisions for two DB-25 and DB-9 connectors
Allows access to all industry standard PC compatible programs
Drive Bays: 2-5.25"(ext.), 1-3.5" (ext), 3-3.5"(int.)
Dimensions (W x L x H) 19" x 17.7" x 7.0"

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category Industrial Chassis and Card Cages
Product Name IND-1400LP Industrial Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard - IPC-7120-50D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Power Rating 500 watts
View Details
UCS 2U Enclosure - 1030e - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details