Indium Corporation Water-Soluble, Halogen-Free Solder Paste Indium6.6HF

Description
Indium Corporation has released Indium6.6HF Solder Paste – a new water-soluble solder paste that is compatible with both SnPb and Pb-free alloys. Indium6.6HF is designed to provide exceptional stencil printing performance and minimize voiding in PCB assembly applications. Indium6.6HF exhibits superior wetting to a variety of surface finishes resulting in the fewest voids, a reduction in the size of the largest voids, and minimized overall voiding. Other Indium6.6HF benefits include: Halogen-free per IEC 61249-2-21 test method EN14582 Exceptional printing process window: High transfer efficiency Long stencil life (up to 12 hours) Excellent response-to-pause Prints consistently at a wide range of speeds High tack value (>8 hours) ensures consistent component holding power, allowing high-speed component placement operation Cleanable up to at least 72 hours after reflow
Description
Indium Corporation has released Indium6.6HF Solder Paste – a new water-soluble solder paste that is compatible with both SnPb and Pb-free alloys. Indium6.6HF is designed to provide exceptional stencil printing performance and minimize voiding in PCB assembly applications. Indium6.6HF exhibits superior wetting to a variety of surface finishes resulting in the fewest voids, a reduction in the size of the largest voids, and minimized overall voiding. Other Indium6.6HF benefits include: Halogen-free per IEC 61249-2-21 test method EN14582 Exceptional printing process window: High transfer efficiency Long stencil life (up to 12 hours) Excellent response-to-pause Prints consistently at a wide range of speeds High tack value (>8 hours) ensures consistent component holding power, allowing high-speed component placement operation Cleanable up to at least 72 hours after reflow
Datasheet
Datasheet Summary
Powered by GS/AI

Indium6.6HF is a water-soluble solder paste that is compatible with both SnPb and Pb-free alloys, designed for use in air or nitrogen reflow processes. It features a low-voiding flux that minimizes voids, particularly for BGA, CSP, and bottom termination components. The solder paste offers exceptional stencil printing performance, with a long stencil life of up to 12 hours and excellent response-to-pause capabilities. It maintains high tack for over 8 hours, ensuring reliable component placement. Indium6.6HF is halogen-free, conforming to IEC 61249-2-21 standards, and is cleanable up to 72 hours post-reflow using DI water. The product is suitable for a wide range of surface finishes and provides a broad reflow process window, making it a versatile choice for PCB assembly applications.

Datasheet Summary
Powered by GS/AI

Indium6.6HF is a water-soluble solder paste that is compatible with both SnPb and Pb-free alloys, designed for use in air or nitrogen reflow processes. It features a low-voiding flux that minimizes voids, particularly for BGA, CSP, and bottom termination components. The solder paste offers exceptional stencil printing performance, with a long stencil life of up to 12 hours and excellent response-to-pause capabilities. It maintains high tack for over 8 hours, ensuring reliable component placement. Indium6.6HF is halogen-free, conforming to IEC 61249-2-21 standards, and is cleanable up to 72 hours post-reflow using DI water. The product is suitable for a wide range of surface finishes and provides a broad reflow process window, making it a versatile choice for PCB assembly applications.

Suppliers

Company
Product
Description
Supplier Links
Water-Soluble, Halogen-Free Solder Paste - Indium6.6HF - Indium Corporation
Clinton, NY, USA
Water-Soluble, Halogen-Free Solder Paste
Indium6.6HF
Water-Soluble, Halogen-Free Solder Paste Indium6.6HF
Indium Corporation has released Indium6.6HF Solder Paste – a new water-soluble solder paste that is compatible with both SnPb and Pb-free alloys. Indium6.6HF is designed to provide exceptional stencil printing performance and minimize voiding in PCB assembly applications. Indium6.6HF exhibits superior wetting to a variety of surface finishes resulting in the fewest voids, a reduction in the size of the largest voids, and minimized overall voiding. Other Indium6.6HF benefits include: Halogen-free per IEC 61249-2-21 test method EN14582 Exceptional printing process window: High transfer efficiency Long stencil life (up to 12 hours) Excellent response-to-pause Prints consistently at a wide range of speeds High tack value (>8 hours) ensures consistent component holding power, allowing high-speed component placement operation Cleanable up to at least 72 hours after reflow

Indium Corporation has released Indium6.6HF Solder Paste – a new water-soluble solder paste that is compatible with both SnPb and Pb-free alloys. Indium6.6HF is designed to provide exceptional stencil printing performance and minimize voiding in PCB assembly applications.

Indium6.6HF exhibits superior wetting to a variety of surface finishes resulting in the fewest voids, a reduction in the size of the largest voids, and minimized overall voiding.

Other Indium6.6HF benefits include:

  • Halogen-free per IEC 61249-2-21 test method EN14582
  • Exceptional printing process window:
    • High transfer efficiency
    • Long stencil life (up to 12 hours)
    • Excellent response-to-pause
    • Prints consistently at a wide range of speeds
  • High tack value (>8 hours) ensures consistent component holding power, allowing high-speed component placement operation
  • Cleanable up to at least 72 hours after reflow
Supplier's Site Datasheet

Technical Specifications

  Indium Corporation
Product Category Filler Alloys and Consumables
Product Number Indium6.6HF
Product Name Water-Soluble, Halogen-Free Solder Paste
Joining Process / Product Form Braze or solder in the form of a paste.
Unlock Full Specs
to access all available technical data

Similar Products

Kester ® K100LD Lead-Free, Alloy Bar Solder -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
View Details
Solder - 548230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Stick
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
EFD Solder Paste -  - Nordson EFD
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
Approvals / Conformance ISO9001
View Details
Arc Weld Stud - Pinch Diameter Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.2150 to 0.9130 inch (5.46 to 23.19 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details