Indium-silver ribbon has nearly the wettability, thermal conductivity, and low temperature malleability of indium. Good for thermal interfaces requiring more creep resistance than pure indium.
Alloy: 97In 3Ag
Size: 1.00" x .002"
Quantity: 3 ft Spool
Liquidus Melting Temperature: 143ºC Eutectic
Solidus Melting Temperature: 143ºC Eutectic
Pb-Free: Yes
| Indium Corporation | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | Indium-Silver Ribbon - 97In 3Ag |
| Product Name | Solder Ribbon |
| Joining Process / Product Form | Strip, sheet or foil |