Indium Corporation Indium Compounds Indium Oxide - Standard Powder

Description
Product Characteristics Color: Yellow Formula Weight: 277.64 (82.7% In, 17.3% O) Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2 g/cc) Nominal Tap Density: 1.4 gr/cc Nominal d50 Particle Size: 17 microns BET: 2-3 m2/gr Safety Data: Available on request and shipped with product.
Description
Product Characteristics Color: Yellow Formula Weight: 277.64 (82.7% In, 17.3% O) Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2 g/cc) Nominal Tap Density: 1.4 gr/cc Nominal d50 Particle Size: 17 microns BET: 2-3 m2/gr Safety Data: Available on request and shipped with product.

Suppliers

Company
Product
Description
Supplier Links
Product Characteristics Color: Yellow Formula Weight: 277.64 (82.7% In, 17.3% O) Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2 g/cc) Nominal Tap Density: 1.4 gr/cc Nominal d50 Particle Size: 17 microns BET: 2-3 m2/gr Safety Data: Available on request and shipped with product.

Product Characteristics
Color: Yellow
Formula Weight: 277.64 (82.7% In, 17.3% O)
Specific Gravity: 7.2 g/cc (Apparent Density 0.5-1.2 g/cc)
Nominal Tap Density: 1.4 gr/cc
Nominal d50 Particle Size: 17 microns
BET: 2-3 m2/gr
Safety Data: Available on request and shipped with product.

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Inorganic Chemicals and Compounds
Product Number Indium Oxide - Standard Powder
Product Name Indium Compounds
Chemical Name Indium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238317 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Aluminum Oxide
State of Matter Powders
View Details
Inorganic Compounds - Gallium Oxide - Indium Corporation
Specs
Chemical Name Gallium Oxide
Chemical Formula Ga2O3
State of Matter Powders
View Details
3-AMINOPROPYLDIMETHYLMETHOXYSILANE - SIA0603.6 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 7 NOSi
CAS Number 31024-26-7
Purity 97 %
View Details