Indium Corporation AuSn Preforms

Description
Indalloy® 182 (80Au/20Sn) has a melting point of 280°C (556°F). It can be made into solder preforms with various options to address specific applications. Gold-tin solder preforms are generally used in applications that require a high melting temperature (over 150°C), good thermal fatigue properties, and high temperature strength. It is also used in applications that require high tensile strength and high corrosive resistance, or in step soldering applications where the preform will not melt during a subsequent low-temperature reflow process. This alloy is suitable for fluxless soldering as well. For these reasons, Indalloy® 182 solder preforms are an obvious choice for die bonding applications. The inherent attributes of AuSn alloys are preferable for high power die. However, some attributes must be engineered into the preform in order to optimize performance. Alloy Chemistry Geometry Packaging
Description
Indalloy® 182 (80Au/20Sn) has a melting point of 280°C (556°F). It can be made into solder preforms with various options to address specific applications. Gold-tin solder preforms are generally used in applications that require a high melting temperature (over 150°C), good thermal fatigue properties, and high temperature strength. It is also used in applications that require high tensile strength and high corrosive resistance, or in step soldering applications where the preform will not melt during a subsequent low-temperature reflow process. This alloy is suitable for fluxless soldering as well. For these reasons, Indalloy® 182 solder preforms are an obvious choice for die bonding applications. The inherent attributes of AuSn alloys are preferable for high power die. However, some attributes must be engineered into the preform in order to optimize performance. Alloy Chemistry Geometry Packaging

Suppliers

Company
Product
Description
Supplier Links
AuSn Preforms -  - Indium Corporation
Clinton, NY, USA
AuSn Preforms
AuSn Preforms
Indalloy® 182 (80Au/20Sn) has a melting point of 280°C (556°F). It can be made into solder preforms with various options to address specific applications. Gold-tin solder preforms are generally used in applications that require a high melting temperature (over 150°C), good thermal fatigue properties, and high temperature strength. It is also used in applications that require high tensile strength and high corrosive resistance, or in step soldering applications where the preform will not melt during a subsequent low-temperature reflow process. This alloy is suitable for fluxless soldering as well. For these reasons, Indalloy® 182 solder preforms are an obvious choice for die bonding applications. The inherent attributes of AuSn alloys are preferable for high power die. However, some attributes must be engineered into the preform in order to optimize performance. Alloy Chemistry Geometry Packaging

Indalloy® 182 (80Au/20Sn) has a melting point of 280°C (556°F). It can be made into solder preforms with various options to address specific applications. Gold-tin solder preforms are generally used in applications that require a high melting temperature (over 150°C), good thermal fatigue properties, and high temperature strength. It is also used in applications that require high tensile strength and high corrosive resistance, or in step soldering applications where the preform will not melt during a subsequent low-temperature reflow process. This alloy is suitable for fluxless soldering as well. For these reasons, Indalloy® 182 solder preforms are an obvious choice for die bonding applications. The inherent attributes of AuSn alloys are preferable for high power die. However, some attributes must be engineered into the preform in order to optimize performance.

  • Alloy Chemistry
  • Geometry
  • Packaging
Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Filler Alloys and Consumables
Product Name AuSn Preforms
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Unlock Full Specs
to access all available technical data

Similar Products

Solder Alloys for Electronics - ALPHA ® SACX Plus 0807 - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Solder Alloy Lead Free
View Details
Solder - 1335618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Solder - 6204-BAROT-06732-ND - DigiKey
Indium Corporation
Specs
Joining Process / Product Form Bar, 1.5 lb (680.39g)
Nominal Composition Sn95.5Ag3.8Cu0.7 (95.5/3.8/0.7)
Melting Range 428 F (220 C)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details