Indium Corporation 99.99% Indium Anode

Description
Indium Metal is extracted from indium bearing based metal ores and refined to various grades in high volume utilizing state of the art SPC controlled refining technologies. Rigorous quality standards and advanced analytical instrumentation such as ICP and GDMS, insures consistent product quality lot to lot. General Properties and Applications of Commercial Grade Indium Indium is versatile metal with unique physical properties. The following are some of the unique properties of indium and a sampling of innovative applications for the metal: Indium has a low melting point of 157°C but a high boiling point of 2080°C; one of the highest liquidus temperature range of any metal. Indium has a low vapor pressure making it ideal for use in high vacuum applications. Indium is soft, pliable and malleable, even down to cryogenic temperatures approaching absolute zero. It will form a hermetic gasket seal between two mating metal parts. Being soft, indium will deform and fill in the microstructure of two mating parts, pressed together using moderate pressure. Similarly, indium can be used as an efficient thermal conductive interface in electronics. Indium has relatively low toxicity. Indium is a bright, shiny metal that forms a thin (80-100 angstroms) protective oxide layer. It is used as a decorative trim coating metallization on plastics used in appliance and automobile trim. Indium will cold weld to itself, useful for bonding parts or assemblies together. Indium effectively reduces the melting point in solder alloys and fusible alloys. Indium in small percentages improves the thermal fatigue performance of solders used in electronics assembly. Indium will bond to glass quartz and certain ceramics and oxides. Indium will compensate for differing thermal coefficients of expansion of mating parts. Used in small amounts, indium will harden certain metals and alloys; hardens gold used in electronics and dental alloys. Indium coatings will provide lubricity in sleeve bearings, such as those used in aircraft piston engines and industrial machinery. Indium is a neutron absorber and is used in radiation detection badges.
Description
Indium Metal is extracted from indium bearing based metal ores and refined to various grades in high volume utilizing state of the art SPC controlled refining technologies. Rigorous quality standards and advanced analytical instrumentation such as ICP and GDMS, insures consistent product quality lot to lot. General Properties and Applications of Commercial Grade Indium Indium is versatile metal with unique physical properties. The following are some of the unique properties of indium and a sampling of innovative applications for the metal: Indium has a low melting point of 157°C but a high boiling point of 2080°C; one of the highest liquidus temperature range of any metal. Indium has a low vapor pressure making it ideal for use in high vacuum applications. Indium is soft, pliable and malleable, even down to cryogenic temperatures approaching absolute zero. It will form a hermetic gasket seal between two mating metal parts. Being soft, indium will deform and fill in the microstructure of two mating parts, pressed together using moderate pressure. Similarly, indium can be used as an efficient thermal conductive interface in electronics. Indium has relatively low toxicity. Indium is a bright, shiny metal that forms a thin (80-100 angstroms) protective oxide layer. It is used as a decorative trim coating metallization on plastics used in appliance and automobile trim. Indium will cold weld to itself, useful for bonding parts or assemblies together. Indium effectively reduces the melting point in solder alloys and fusible alloys. Indium in small percentages improves the thermal fatigue performance of solders used in electronics assembly. Indium will bond to glass quartz and certain ceramics and oxides. Indium will compensate for differing thermal coefficients of expansion of mating parts. Used in small amounts, indium will harden certain metals and alloys; hardens gold used in electronics and dental alloys. Indium coatings will provide lubricity in sleeve bearings, such as those used in aircraft piston engines and industrial machinery. Indium is a neutron absorber and is used in radiation detection badges.

Suppliers

Company
Product
Description
Supplier Links
99.99% Indium Anode -  - Indium Corporation
Clinton, NY, USA
99.99% Indium Anode
99.99% Indium Anode
Indium Metal is extracted from indium bearing based metal ores and refined to various grades in high volume utilizing state of the art SPC controlled refining technologies. Rigorous quality standards and advanced analytical instrumentation such as ICP and GDMS, insures consistent product quality lot to lot. General Properties and Applications of Commercial Grade Indium Indium is versatile metal with unique physical properties. The following are some of the unique properties of indium and a sampling of innovative applications for the metal: Indium has a low melting point of 157°C but a high boiling point of 2080°C; one of the highest liquidus temperature range of any metal. Indium has a low vapor pressure making it ideal for use in high vacuum applications. Indium is soft, pliable and malleable, even down to cryogenic temperatures approaching absolute zero. It will form a hermetic gasket seal between two mating metal parts. Being soft, indium will deform and fill in the microstructure of two mating parts, pressed together using moderate pressure. Similarly, indium can be used as an efficient thermal conductive interface in electronics. Indium has relatively low toxicity. Indium is a bright, shiny metal that forms a thin (80-100 angstroms) protective oxide layer. It is used as a decorative trim coating metallization on plastics used in appliance and automobile trim. Indium will cold weld to itself, useful for bonding parts or assemblies together. Indium effectively reduces the melting point in solder alloys and fusible alloys. Indium in small percentages improves the thermal fatigue performance of solders used in electronics assembly. Indium will bond to glass quartz and certain ceramics and oxides. Indium will compensate for differing thermal coefficients of expansion of mating parts. Used in small amounts, indium will harden certain metals and alloys; hardens gold used in electronics and dental alloys. Indium coatings will provide lubricity in sleeve bearings, such as those used in aircraft piston engines and industrial machinery. Indium is a neutron absorber and is used in radiation detection badges.

Indium Metal is extracted from indium bearing based metal ores and refined to various grades in high volume utilizing state of the art SPC controlled refining technologies. Rigorous quality standards and advanced analytical instrumentation such as ICP and GDMS, insures consistent product quality lot to lot.
General Properties and Applications of Commercial Grade Indium
Indium is versatile metal with unique physical properties. The following are some of the unique properties of indium and a sampling of innovative applications for the metal:

  • Indium has a low melting point of 157°C but a high boiling point of 2080°C; one of the highest liquidus temperature range of any metal.
  • Indium has a low vapor pressure making it ideal for use in high vacuum applications.
  • Indium is soft, pliable and malleable, even down to cryogenic temperatures approaching absolute zero. It will form a hermetic gasket seal between two mating metal parts. Being soft, indium will deform and fill in the microstructure of two mating parts, pressed together using moderate pressure. Similarly, indium can be used as an efficient thermal conductive interface in electronics.
  • Indium has relatively low toxicity.
  • Indium is a bright, shiny metal that forms a thin (80-100 angstroms) protective oxide layer. It is used as a decorative trim coating metallization on plastics used in appliance and automobile trim.
  • Indium will cold weld to itself, useful for bonding parts or assemblies together.
  • Indium effectively reduces the melting point in solder alloys and fusible alloys.
  • Indium in small percentages improves the thermal fatigue performance of solders used in electronics assembly.
  • Indium will bond to glass quartz and certain ceramics and oxides.
  • Indium will compensate for differing thermal coefficients of expansion of mating parts.
  • Used in small amounts, indium will harden certain metals and alloys; hardens gold used in electronics and dental alloys.
  • Indium coatings will provide lubricity in sleeve bearings, such as those used in aircraft piston engines and industrial machinery.
  • Indium is a neutron absorber and is used in radiation detection badges.
Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Electrodes and Electrode Materials
Product Name 99.99% Indium Anode
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity - 23AC1091 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details