The SNS4 is a compact electric actuator with internal battery backup, designed for critical applications requiring fail-safe operation during power loss. It delivers 400 in-lb (45.2 Nm) torque and completes a 90° rotation in 10 seconds. The unit operates on 12Vdc, 24Vac/Vdc, 115Vac, or 230Vac, with full-load current of 1.65A at 12Vdc. It includes a rechargeable 12V 0.8Ah sealed lead-acid battery with a minimum 4-year standby life, a visual dome position indicator, and snap-action SPDT limit switches rated at 15A at 250Vac. The actuator is mounted universally with an ISO 5211 F07 mounting pad, features a thermally bonded polyester powder coating, weighs 22 lb (10 kg), and is rated for temperatures from -40°F to 150°F (-40°C to 65.6°C). It meets NEMA 4 standards with optional NEMA 4X, 7, and 9 enclosures. Manual override is provided via a declutching hand wheel.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well.
NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation.
Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | SNS4 |
| Product Name | Internal Battery Back-Up Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 0.4236 volts |