The ASC4 spring return electric actuator provides 400 in-lb (45.2 Nm) starting torque and 600 in-lb (67.8 Nm) ending torque, designed for modulating applications with DC voltage compatibility and spring fail-safe operation. It operates on 115 Vac, 24 Vac, 24 Vdc, or 12 Vdc, with a 12-second cycle time per 90 degrees and a 75% duty cycle. The actuator features a permanent split capacitor motor with thermal overload protection, an electro-magnetic clutch, and snap-action SPDT limit switches rated at 15A @ 250Vac. It meets NEMA 4 standards with optional NEMA 7, 4X, or 9 enclosures, has a thermally bonded polyester powder coating, and mounts universally with an ISO 5211 F07 pad and 0.66" square male drive. Weight is 110 lb (49.9 kg), and it operates from -40°F to 150°F. Continuous spring fail operation voids the warranty.
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI’s new ASC series, like all of our products, are 100% American made.
|
Torque: | ASC4 400 In-Lb (45 Nm) |
|
Cycle Time: | 12 sec. / 90° (all voltages) |
|
Duty Cycle: | 25% 115 Vac (standard) 15 min continuous (optional) |
|
MAX CYCLES: | 300 per hour |
|
CLUTCH: | Electro-Mechanical (standard) |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
COATING: | Thermally bonded polyester powder |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
POSITION IND.: | Visual indicator (optional) |
|
SWITCHES: | SPDT snap action, 15 Amps @ 250 Vac |
|
Lubrication: | Permanent |
|
WEIGHT: | 110 Lbs |
|
INSTALLATION: | Universal |
|
TEMP. RANGE: | -40°F to 150°F Heater & Thermostat required 0°F & below |
|
OVERRIDE: | Non declutching (optional) |
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | ASC4 |
| Product Name | Spring Return Electric Actuator |