Comdel, Inc. CX Series - High Frequency RF Power CX 10K

Description
High Power Range of the CX Series Family of Products Performance: The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from 2 to 30 MHz, and frequency agile capability up to 10% bandwidth. The CX series provides precise, repeatable power control with ultra-stable output. The solid-state design provides low cost of ownership with high reliability. Applications: The CX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. ETL Marked for product safety and SEMI F47 compliant Standard RS-232 and analog/digital control Active front panel with full controls and programmable microprocessor
Datasheet
Description
High Power Range of the CX Series Family of Products Performance: The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from 2 to 30 MHz, and frequency agile capability up to 10% bandwidth. The CX series provides precise, repeatable power control with ultra-stable output. The solid-state design provides low cost of ownership with high reliability. Applications: The CX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. ETL Marked for product safety and SEMI F47 compliant Standard RS-232 and analog/digital control Active front panel with full controls and programmable microprocessor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CX Series - High Frequency RF Power - CX 10K - Comdel, Inc.
Gloucester, MA, USA
CX Series - High Frequency RF Power
CX 10K
CX Series - High Frequency RF Power CX 10K
High Power Range of the CX Series Family of Products Performance: The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from 2 to 30 MHz, and frequency agile capability up to 10% bandwidth. The CX series provides precise, repeatable power control with ultra-stable output. The solid-state design provides low cost of ownership with high reliability. Applications: The CX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations. ETL Marked for product safety and SEMI F47 compliant Standard RS-232 and analog/digital control Active front panel with full controls and programmable microprocessor

High Power Range of the CX Series Family of Products

Performance:
The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from 2 to 30 MHz, and frequency agile capability up to 10% bandwidth. The CX series provides precise, repeatable power control with ultra-stable output. The solid-state design provides low cost of ownership with high reliability.
Applications:
The CX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications.

Features:

  • Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain changes caused by plasma impedance fluctuations.
  • ETL Marked for product safety and SEMI F47 compliant
  • Standard RS-232 and analog/digital control
  • Active front panel with full controls and programmable microprocessor
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CX 10K
Product Name CX Series - High Frequency RF Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications High Frequency, Instrumentation, Military, Semiconductor/Thin Film, Plastic Welding, Silicon Crystal Growing
Features Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
DC Output Power 10000 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details