Comdel, Inc. CV Series - Very High Frequency (VHF) Power CV 8000

Description
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 8000 delivers 8000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input
Datasheet
Description
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 8000 delivers 8000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CV Series - Very High Frequency (VHF) Power - CV 8000 - Comdel, Inc.
Gloucester, MA, USA
CV Series - Very High Frequency (VHF) Power
CV 8000
CV Series - Very High Frequency (VHF) Power CV 8000
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 8000 delivers 8000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input

Performance:
Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 8000 delivers 8000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models.
Applications:
These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications.

Features:

  • Active front panel with full controls and programmable microprocessor
  • Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions
  • Rugged class “B” FET amplifier
  • Standard RS-232 and analog/digital control
  • Pulse capable
  • External frequency input
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CV 8000
Product Name CV Series - Very High Frequency (VHF) Power
Type RF Generator; Laser Power Supply; Plasma Power Supply
Form Factor Rack Mount
Applications High Frequency, Semiconductor/Thin Film, Telecommunications, VHF Plasma, Laser, Induction Heating
Features Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
DC Output Power 8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-11000-10-2u-27516 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 10 amps
View Details
High Voltage Power Supplies - 802L-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details