Comdel, Inc. CLX Series - Low Frequency RF Power CLX 5000

Description
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 5000 provides 5000 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor
Datasheet
Description
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 5000 provides 5000 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLX Series - Low Frequency RF Power - CLX 5000 - Comdel, Inc.
Gloucester, MA, USA
CLX Series - Low Frequency RF Power
CLX 5000
CLX Series - Low Frequency RF Power CLX 5000
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 5000 provides 5000 watts of power. The solid-state design provides low cost of ownership with high reliability. Applications: The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide Local control via encoder and softkey inputs Standard RS-232 and analog/digital control Control circuitry ensures consistency during high VSWR conditions Unique power monitoring measures delivered power into any impedance load Active front panel with full controls and programmable microprocessor

Proven Reliability in Plasma Vacuum Systems Worldwide

Performance:
The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 5000 provides 5000 watts of power. The solid-state design provides low cost of ownership with high reliability.
Applications:
The CLX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Reliable amplifier design with millions of trouble-free hours driving plasma systems worldwide
  • Local control via encoder and softkey inputs
  • Standard RS-232 and analog/digital control
  • Control circuitry ensures consistency during high VSWR conditions
  • Unique power monitoring measures delivered power into any impedance load
  • Active front panel with full controls and programmable microprocessor
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLX 5000
Product Name CLX Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film, Semiconductor Processing, RIE, CVD, PVD
Features Adjustable Frequency; Pure Sine Output; Unique Power Monitoring
DC Output Power 5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Redundancy module - 787-785/000-040 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Programmable Power / 3U Programmable DC Power - ea-psi-10060-340-3u-27661 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
High Voltage Power Supplies - 802L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details