Comdel, Inc. CLF Series - Low Frequency RF Power CLF 1000 Half Rack

Description
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The half-rack supplies operate at any fixed frequency from 20 to 50 kHz. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions
Datasheet
Description
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The half-rack supplies operate at any fixed frequency from 20 to 50 kHz. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLF Series - Low Frequency RF Power - CLF 1000 Half Rack - Comdel, Inc.
Gloucester, MA, USA
CLF Series - Low Frequency RF Power
CLF 1000 Half Rack
CLF Series - Low Frequency RF Power CLF 1000 Half Rack
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The half-rack supplies operate at any fixed frequency from 20 to 50 kHz. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Output power leveled on delivered power No preventative maintenance required, maximum generator uptime Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions

Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications

Performance:
The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The half-rack supplies operate at any fixed frequency from 20 to 50 kHz. In many applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks.
Applications:
The CLF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Output power leveled on delivered power
  • No preventative maintenance required, maximum generator uptime
  • Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLF 1000 Half Rack
Product Name CLF Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
Features Pure Sine Output; Cooling by Forced Air
DC Output Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-1.5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details