Impaqt Robotics Private Limited End of Arm Tools PQ180

Description
The pneumagiQ PQ180 is an innovative Universal Pneumatic EOAT (End-Of-Arm Tooling) Interface, designed to attach two pneumatic EOATs at a 180° offset, enhancing the flexibility and reach of robotic arms. This Red Dot Design Award-winning device for 2023 significantly boosts the operational capabilities of robots in various industrial settings by allowing them to perform more complex tasks with increased precision. The PQ180 is notably compact, weighing only 870 grams, and it incorporates a range extension feature of 200mm, effectively expanding the robot's reach and thereby optimizing machine utilization across a multitude of applications. Crafted with the demanding environments of industrial automation in mind, the PQ180 boasts an IP66 rating, ensuring its durability and reliable operation even in harsh conditions. It is equipped with four sensor ports which facilitate the integration of sensors without the complexity of extensive wiring, streamlining the setup process. Furthermore, the PQ180’s design includes dual air blow-off ports, enhancing its utility by allowing for the easy cleaning of workpieces or equipment, thereby maintaining high standards of quality and cleanliness in operations. Compatibility and ease of integration stand as key attributes of the PQ180, which supports direct connectivity to Universal Robots through URCap, and can also be used with a wide array of other robots, gantries, and custom machinery via Modbus RTU (RS-485). This universal compatibility is augmented by the option to use standard converters for adaptation to various communication protocols, ensuring that the PQ180 can seamlessly integrate into existing systems. The dual EOAT capability, combined with the device's innovative features and design, makes it an essential tool for enhancing efficiency in applications ranging from material handling to precision assembly in industries such as automotive, electronics, and more.
Description
The pneumagiQ PQ180 is an innovative Universal Pneumatic EOAT (End-Of-Arm Tooling) Interface, designed to attach two pneumatic EOATs at a 180° offset, enhancing the flexibility and reach of robotic arms. This Red Dot Design Award-winning device for 2023 significantly boosts the operational capabilities of robots in various industrial settings by allowing them to perform more complex tasks with increased precision. The PQ180 is notably compact, weighing only 870 grams, and it incorporates a range extension feature of 200mm, effectively expanding the robot's reach and thereby optimizing machine utilization across a multitude of applications. Crafted with the demanding environments of industrial automation in mind, the PQ180 boasts an IP66 rating, ensuring its durability and reliable operation even in harsh conditions. It is equipped with four sensor ports which facilitate the integration of sensors without the complexity of extensive wiring, streamlining the setup process. Furthermore, the PQ180’s design includes dual air blow-off ports, enhancing its utility by allowing for the easy cleaning of workpieces or equipment, thereby maintaining high standards of quality and cleanliness in operations. Compatibility and ease of integration stand as key attributes of the PQ180, which supports direct connectivity to Universal Robots through URCap, and can also be used with a wide array of other robots, gantries, and custom machinery via Modbus RTU (RS-485). This universal compatibility is augmented by the option to use standard converters for adaptation to various communication protocols, ensuring that the PQ180 can seamlessly integrate into existing systems. The dual EOAT capability, combined with the device's innovative features and design, makes it an essential tool for enhancing efficiency in applications ranging from material handling to precision assembly in industries such as automotive, electronics, and more.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - PQ180 - Impaqt Robotics Private Limited
Chennai, Tamil, India
End of Arm Tools
PQ180
End of Arm Tools PQ180
The pneumagiQ PQ180 is an innovative Universal Pneumatic EOAT (End-Of-Arm Tooling) Interface, designed to attach two pneumatic EOATs at a 180° offset, enhancing the flexibility and reach of robotic arms. This Red Dot Design Award-winning device for 2023 significantly boosts the operational capabilities of robots in various industrial settings by allowing them to perform more complex tasks with increased precision. The PQ180 is notably compact, weighing only 870 grams, and it incorporates a range extension feature of 200mm, effectively expanding the robot's reach and thereby optimizing machine utilization across a multitude of applications. Crafted with the demanding environments of industrial automation in mind, the PQ180 boasts an IP66 rating, ensuring its durability and reliable operation even in harsh conditions. It is equipped with four sensor ports which facilitate the integration of sensors without the complexity of extensive wiring, streamlining the setup process. Furthermore, the PQ180’s design includes dual air blow-off ports, enhancing its utility by allowing for the easy cleaning of workpieces or equipment, thereby maintaining high standards of quality and cleanliness in operations. Compatibility and ease of integration stand as key attributes of the PQ180, which supports direct connectivity to Universal Robots through URCap, and can also be used with a wide array of other robots, gantries, and custom machinery via Modbus RTU (RS-485). This universal compatibility is augmented by the option to use standard converters for adaptation to various communication protocols, ensuring that the PQ180 can seamlessly integrate into existing systems. The dual EOAT capability, combined with the device's innovative features and design, makes it an essential tool for enhancing efficiency in applications ranging from material handling to precision assembly in industries such as automotive, electronics, and more.

The pneumagiQ PQ180 is an innovative Universal Pneumatic EOAT (End-Of-Arm Tooling) Interface, designed to attach two pneumatic EOATs at a 180° offset, enhancing the flexibility and reach of robotic arms. This Red Dot Design Award-winning device for 2023 significantly boosts the operational capabilities of robots in various industrial settings by allowing them to perform more complex tasks with increased precision. The PQ180 is notably compact, weighing only 870 grams, and it incorporates a range extension feature of 200mm, effectively expanding the robot's reach and thereby optimizing machine utilization across a multitude of applications.
Crafted with the demanding environments of industrial automation in mind, the PQ180 boasts an IP66 rating, ensuring its durability and reliable operation even in harsh conditions. It is equipped with four sensor ports which facilitate the integration of sensors without the complexity of extensive wiring, streamlining the setup process. Furthermore, the PQ180’s design includes dual air blow-off ports, enhancing its utility by allowing for the easy cleaning of workpieces or equipment, thereby maintaining high standards of quality and cleanliness in operations.
Compatibility and ease of integration stand as key attributes of the PQ180, which supports direct connectivity to Universal Robots through URCap, and can also be used with a wide array of other robots, gantries, and custom machinery via Modbus RTU (RS-485). This universal compatibility is augmented by the option to use standard converters for adaptation to various communication protocols, ensuring that the PQ180 can seamlessly integrate into existing systems. The dual EOAT capability, combined with the device's innovative features and design, makes it an essential tool for enhancing efficiency in applications ranging from material handling to precision assembly in industries such as automotive, electronics, and more.

Supplier's Site

Technical Specifications

  Impaqt Robotics Private Limited
Product Category Robotic Tool Changers
Product Number PQ180
Product Name End of Arm Tools
Applications Material Handling; Pick and Place
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - HTC.. T- CNC tool changer - Colombo Filippetti Spa
Specs
Pay Load 33.08 lbs (15 kg)
View Details
EOAT Load Limiter - AGO-2 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling; Pick and Place
Weight 0.5600 lbs (0.2540 kg)
View Details
Manual Tool Changer - MC-36R Euro - ATI Industrial Automation
ATI Industrial Automation
Specs
Power Supplied Manual
Pay Load 80 lbs (36.28 kg)
Static Moment X, Y 1000 In-lbs (1153 kg-cm)
View Details