Impaqt Robotics Private Limited Datasheets for Robotic Tool Changers
Robotic tool changers attach various working tools to the end of a robots arm.
Robotic Tool Changers: Learn more
| Product Name | Notes |
|---|---|
| End of Arm Tools | |
| The casemagiQ CM100 by Impaqt Robotics introduces an advanced solution for automated case forming, capable of handling a variety of carton sizes with its innovative extendable arm feature. This Universal... | |
| The Impaqt Robotics pneumagiQ PQ9020 stands out as a universal pneumatic End-Of-Arm Tooling (EOAT) interface that enables the mounting of two pneumatic EOATs at a 90° offset, enhancing versatility and... | |
| The pneumagiQ PQ180 is an innovative Universal Pneumatic EOAT (End-Of-Arm Tooling) Interface, designed to attach two pneumatic EOATs at a 180° offset, enhancing the flexibility and reach of robotic arms. | |
| The pneumagiQ PQ90, a Red Dot 2023 Innovative Product award winner and UR+ certified device, represents a significant advancement in pneumatic EOAT interfaces for robotics. It is specifically designed to... | |
| The pneuvaQ PV21 is a pioneering solution in the realm of robotics, offering a compact and integrated pneumatic and vacuum End-Of-Arm Tooling (EOAT) interface. Designed for versatility, it enables quick... |