Impaqt Robotics Private Limited End of Arm Tools CM100

Description
The casemagiQ CM100 by Impaqt Robotics introduces an advanced solution for automated case forming, capable of handling a variety of carton sizes with its innovative extendable arm feature. This Universal Case Forming EOAT (End-Of-Arm Tooling) is designed for seamless integration with robotic systems, facilitating the formation of cases up to 500 x 400 x 350 mm in dimensions. Its ability to adjust to different carton sizes and thicknesses, combined with a payload capacity of 3 Kg, makes it a versatile tool for packaging lines in industries ranging from logistics and distribution to food and consumer goods. The CM100’s compact design, weighing only 1350 grams, ensures minimal impact on robot payload utilization, promoting efficiency in high-volume packaging environments. Equipped with a 90° flap bending mechanism, the CM100 excels in precisely folding flat cases or cartons, enhancing the automation process in packaging applications. This functionality is complemented by a laser indicator, which aids in the accurate alignment of cases at the fold point, thereby streamlining the setup and operation phases. Such features not only contribute to the reduction of manual labor but also significantly improve the accuracy and speed of case forming operations, directly impacting productivity and operational efficiency. Robustness and ease of maintenance are key aspects of the casemagiQ CM100, designed with an IP54 rating to withstand harsh industrial environments. It offers simplified connectivity options, including direct integration with Universal Robots via URCap and compatibility with other robots or custom-designed machines through Modbus RTU (RS-485). This ensures that the CM100 can be easily adopted across various automated systems, offering a plug-and-play solution that minimizes installation time and maximizes operational flexibility. The incorporation of built-in silencers in the exhaust port further underscores its user-friendly design, ensuring silent operation conducive to a variety of workplace settings.
Description
The casemagiQ CM100 by Impaqt Robotics introduces an advanced solution for automated case forming, capable of handling a variety of carton sizes with its innovative extendable arm feature. This Universal Case Forming EOAT (End-Of-Arm Tooling) is designed for seamless integration with robotic systems, facilitating the formation of cases up to 500 x 400 x 350 mm in dimensions. Its ability to adjust to different carton sizes and thicknesses, combined with a payload capacity of 3 Kg, makes it a versatile tool for packaging lines in industries ranging from logistics and distribution to food and consumer goods. The CM100’s compact design, weighing only 1350 grams, ensures minimal impact on robot payload utilization, promoting efficiency in high-volume packaging environments. Equipped with a 90° flap bending mechanism, the CM100 excels in precisely folding flat cases or cartons, enhancing the automation process in packaging applications. This functionality is complemented by a laser indicator, which aids in the accurate alignment of cases at the fold point, thereby streamlining the setup and operation phases. Such features not only contribute to the reduction of manual labor but also significantly improve the accuracy and speed of case forming operations, directly impacting productivity and operational efficiency. Robustness and ease of maintenance are key aspects of the casemagiQ CM100, designed with an IP54 rating to withstand harsh industrial environments. It offers simplified connectivity options, including direct integration with Universal Robots via URCap and compatibility with other robots or custom-designed machines through Modbus RTU (RS-485). This ensures that the CM100 can be easily adopted across various automated systems, offering a plug-and-play solution that minimizes installation time and maximizes operational flexibility. The incorporation of built-in silencers in the exhaust port further underscores its user-friendly design, ensuring silent operation conducive to a variety of workplace settings.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - CM100 - Impaqt Robotics Private Limited
Chennai, Tamil, India
End of Arm Tools
CM100
End of Arm Tools CM100
The casemagiQ CM100 by Impaqt Robotics introduces an advanced solution for automated case forming, capable of handling a variety of carton sizes with its innovative extendable arm feature. This Universal Case Forming EOAT (End-Of-Arm Tooling) is designed for seamless integration with robotic systems, facilitating the formation of cases up to 500 x 400 x 350 mm in dimensions. Its ability to adjust to different carton sizes and thicknesses, combined with a payload capacity of 3 Kg, makes it a versatile tool for packaging lines in industries ranging from logistics and distribution to food and consumer goods. The CM100’s compact design, weighing only 1350 grams, ensures minimal impact on robot payload utilization, promoting efficiency in high-volume packaging environments. Equipped with a 90° flap bending mechanism, the CM100 excels in precisely folding flat cases or cartons, enhancing the automation process in packaging applications. This functionality is complemented by a laser indicator, which aids in the accurate alignment of cases at the fold point, thereby streamlining the setup and operation phases. Such features not only contribute to the reduction of manual labor but also significantly improve the accuracy and speed of case forming operations, directly impacting productivity and operational efficiency. Robustness and ease of maintenance are key aspects of the casemagiQ CM100, designed with an IP54 rating to withstand harsh industrial environments. It offers simplified connectivity options, including direct integration with Universal Robots via URCap and compatibility with other robots or custom-designed machines through Modbus RTU (RS-485). This ensures that the CM100 can be easily adopted across various automated systems, offering a plug-and-play solution that minimizes installation time and maximizes operational flexibility. The incorporation of built-in silencers in the exhaust port further underscores its user-friendly design, ensuring silent operation conducive to a variety of workplace settings.

The casemagiQ CM100 by Impaqt Robotics introduces an advanced solution for automated case forming, capable of handling a variety of carton sizes with its innovative extendable arm feature. This Universal Case Forming EOAT (End-Of-Arm Tooling) is designed for seamless integration with robotic systems, facilitating the formation of cases up to 500 x 400 x 350 mm in dimensions. Its ability to adjust to different carton sizes and thicknesses, combined with a payload capacity of 3 Kg, makes it a versatile tool for packaging lines in industries ranging from logistics and distribution to food and consumer goods. The CM100’s compact design, weighing only 1350 grams, ensures minimal impact on robot payload utilization, promoting efficiency in high-volume packaging environments.
Equipped with a 90° flap bending mechanism, the CM100 excels in precisely folding flat cases or cartons, enhancing the automation process in packaging applications. This functionality is complemented by a laser indicator, which aids in the accurate alignment of cases at the fold point, thereby streamlining the setup and operation phases. Such features not only contribute to the reduction of manual labor but also significantly improve the accuracy and speed of case forming operations, directly impacting productivity and operational efficiency.
Robustness and ease of maintenance are key aspects of the casemagiQ CM100, designed with an IP54 rating to withstand harsh industrial environments. It offers simplified connectivity options, including direct integration with Universal Robots via URCap and compatibility with other robots or custom-designed machines through Modbus RTU (RS-485). This ensures that the CM100 can be easily adopted across various automated systems, offering a plug-and-play solution that minimizes installation time and maximizes operational flexibility. The incorporation of built-in silencers in the exhaust port further underscores its user-friendly design, ensuring silent operation conducive to a variety of workplace settings.

Supplier's Site

Technical Specifications

  Impaqt Robotics Private Limited
Product Category Robotic Tool Changers
Product Number CM100
Product Name End of Arm Tools
Applications Material Handling; Pick and Place
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - casemagiQ - Impaqt Robotics Private Limited
Impaqt Robotics Private Limited
View Details
MODULAR ROBOT TOOL CHANGERS – RQC & RTP SERIES -  - DESTACO
Specs
Applications Welding
Weight 198 lbs (90 kg)
View Details
MTC-606 MANUAL TOOL CHANGERS (6 X 6MM) -  - Anubis 3d
Specs
Weight 0.9041 lbs (0.4100 kg)
Pay Load 55.12 lbs (25 kg)
View Details