Imao-Fixtureworks Aluminum Automatic Tightener TC-TBV

Description
Technical Information Operating Temperature max.70°C Allowable Chain Speed 20m/min Features Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers. It keeps appropriate performance of chain or belt drives, and improves the life of the other components in the machinery. Preloading system simplifies the installation. Sliding block can turn 360 degrees.
Request a Quote
Description
Technical Information Operating Temperature max.70°C Allowable Chain Speed 20m/min Features Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers. It keeps appropriate performance of chain or belt drives, and improves the life of the other components in the machinery. Preloading system simplifies the installation. Sliding block can turn 360 degrees.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC-TBV Aluminum Automatic Tightener is designed for use as an automatic chain or belt tightener and can also function as a shock absorber. It operates effectively at a maximum temperature of 70°C and supports a chain speed of up to 20 meters per minute. The product features a preloading system that simplifies installation, allowing for easy tension adjustment. The sliding block is capable of rotating 360 degrees, enhancing flexibility during operation. The body is made of sandblasted aluminum, while the bushing is constructed from brass, ensuring durability. The tension range varies based on the specific model, accommodating different operational needs.

Datasheet Summary
Powered by GS/AI

The TC-TBV Aluminum Automatic Tightener is designed for use as an automatic chain or belt tightener and can also function as a shock absorber. It operates effectively at a maximum temperature of 70°C and supports a chain speed of up to 20 meters per minute. The product features a preloading system that simplifies installation, allowing for easy tension adjustment. The sliding block is capable of rotating 360 degrees, enhancing flexibility during operation. The body is made of sandblasted aluminum, while the bushing is constructed from brass, ensuring durability. The tension range varies based on the specific model, accommodating different operational needs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Automatic Tightener - TC-TBV - Imao-Fixtureworks
Fraser, MI, United States
Aluminum Automatic Tightener
TC-TBV
Aluminum Automatic Tightener TC-TBV
Technical Information Operating Temperature max.70°C Allowable Chain Speed 20m/min Features Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers. It keeps appropriate performance of chain or belt drives, and improves the life of the other components in the machinery. Preloading system simplifies the installation. Sliding block can turn 360 degrees.

Technical Information

  • Operating Temperature max.70°C
  • Allowable Chain Speed 20m/min

Features

  • Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers.
  • It keeps appropriate performance of chain or belt drives, and improves the life of the other components in the machinery.
  • Preloading system simplifies the installation.
  • Sliding block can turn 360 degrees.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Belt and Chain Tensioners
Product Number TC-TBV
Product Name Aluminum Automatic Tightener
Contact Guide
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Swing Tightener - TC-ABN - Imao-Fixtureworks
Specs
Adjustment Spring
Maximum Tension 20.2 to 61.8 lbs (9.18 to 28.04 kg)
View Details
Roll-ring Chain Tensioner - 906~920 - Imao-Fixtureworks
Specs
Adjustment Tension Ring
Application Chain
Description Chain #: 35, 40, 41, 50, 60, 80, 100
View Details
Steel Idle Sprocket - NIS-S - Imao-Fixtureworks
Specs
Contact Sprocket
Application Chain
Description Chain #: 25, 35, 40, 50, 60, 80
View Details
Flanged Idle Pulley - RABS - Imao-Fixtureworks
Specs
Contact Pulley
Application Belt
Maximum Tension 67.4 to 741.8 lbs (30.59 to 336 kg)
View Details