Imao-Fixtureworks Soft-touch Tapered Knob STG-N-SOFT

Description
Features Elastomer coating helps to dampen vibrations. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between 0°C and 80°C
Request a Quote Datasheet
Description
Features Elastomer coating helps to dampen vibrations. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between 0°C and 80°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft-touch Tapered Knob - STG-N-SOFT - Imao-Fixtureworks
Fraser, MI, United States
Soft-touch Tapered Knob
STG-N-SOFT
Soft-touch Tapered Knob STG-N-SOFT
Features Elastomer coating helps to dampen vibrations. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between 0°C and 80°C

Features

  • Elastomer coating helps to dampen vibrations.
  • Push-fit handle that can accept a standard steel
    bar finished to h9 tolerance.

Technical Information

  • Working temperature : Between 0°C and 80°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number STG-N-SOFT
Product Name Soft-touch Tapered Knob
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene
Diameter / Width 1.77 inches (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft-touch Fluted Grip Knob - KN-SOFT - Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Plastic Lobe Knob - STK-SOFT - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Oval Tapered Knob - OG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black / Red / White
Knob Material Plastic
Material Description Knob: Phenolic Plastic, Polyamide; Insert: Polyamide
View Details
Soft-touch Capped Tapered Knob - STG-NT-SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene; Cap: Special Polyamide
View Details