Imao-Fixtureworks Adjustable Tightener SAT

Description
Features Long tension-adjusting stroke allows providing high tension.
Request a Quote
Description
Features Long tension-adjusting stroke allows providing high tension.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SAT adjustable tightener is a tension-adjusting device for belt systems, featuring a steel SPCC base, stainless steel SS400 idler-pin holder, S45C guide shaft, and SCM435 hex socket screw. It has a stroke length of 65 mm, an allowable load of 340 N, and a maximum weight capacity of 260 g. The part is designed for unidirectional tensioning and includes a M10×1.5 screw with 25 mm width and 80 mm overall length. It must not be used with tension applied in the opposite direction.

Datasheet Summary
Powered by GS/AI

The SAT adjustable tightener is a tension-adjusting device for belt systems, featuring a steel SPCC base, stainless steel SS400 idler-pin holder, S45C guide shaft, and SCM435 hex socket screw. It has a stroke length of 65 mm, an allowable load of 340 N, and a maximum weight capacity of 260 g. The part is designed for unidirectional tensioning and includes a M10×1.5 screw with 25 mm width and 80 mm overall length. It must not be used with tension applied in the opposite direction.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Tightener - SAT - Imao-Fixtureworks
Fraser, MI, United States
Adjustable Tightener
SAT
Adjustable Tightener SAT
Features Long tension-adjusting stroke allows providing high tension.

Features

  • Long tension-adjusting stroke allows providing high tension.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Belt and Chain Tensioners
Product Number SAT
Product Name Adjustable Tightener
Application Belt
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Idle Sprocket - FIP, FIPA, FIPS, FIP-SUS - Imao-Fixtureworks
Specs
Contact Sprocket
Application Belt
Maximum Tension 4.5 to 1402.8 lbs (2.04 to 636 kg)
View Details
Steel Idle Sprocket - SIS - Imao-Fixtureworks
Specs
Contact Sprocket
Application Chain
Description Chain #: 35, 40, 50, 60, 80
View Details
Stainless Steel Idle Sprocket - SIS-SUS - Imao-Fixtureworks
Specs
Contact Sprocket
Application Chain
Description Chain #: 35, 40, 50, 60
View Details
Plastic V Idle Pulley - VIP - Imao-Fixtureworks
Specs
Contact Pulley
Application Belt
Description V Belt: M / A / B Type
View Details