Imao-Fixtureworks Low-profile Cam Edge Clamp QLSCL-R

Description
Low-profile cam edge clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. The jaw pushes workpiece forward and downward with max 6000N. The minimum jaw height is only 6mm (0.24""). Clamping force: 4000 / 6000N Allowable Handle Operating Load: 170 / 280N Without handle type is available: Part No. QLSCL-NR Materials: Body: S45C steel (Black oxide finish) Jaw/Cam: SCM440 steel, Quenched and tempered (Black oxide finish) Handle: S45C steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet
Description
Low-profile cam edge clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. The jaw pushes workpiece forward and downward with max 6000N. The minimum jaw height is only 6mm (0.24""). Clamping force: 4000 / 6000N Allowable Handle Operating Load: 170 / 280N Without handle type is available: Part No. QLSCL-NR Materials: Body: S45C steel (Black oxide finish) Jaw/Cam: SCM440 steel, Quenched and tempered (Black oxide finish) Handle: S45C steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-profile Cam Edge Clamp - QLSCL-R - Imao-Fixtureworks
Fraser, MI, United States
Low-profile Cam Edge Clamp
QLSCL-R
Low-profile Cam Edge Clamp QLSCL-R
Low-profile cam edge clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. The jaw pushes workpiece forward and downward with max 6000N. The minimum jaw height is only 6mm (0.24""). Clamping force: 4000 / 6000N Allowable Handle Operating Load: 170 / 280N Without handle type is available: Part No. QLSCL-NR Materials: Body: S45C steel (Black oxide finish) Jaw/Cam: SCM440 steel, Quenched and tempered (Black oxide finish) Handle: S45C steel, Quenched and tempered (Black oxide finish)

Low-profile cam edge clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle.

The jaw pushes workpiece forward and downward with max 6000N.

The minimum jaw height is only 6mm (0.24"").

Clamping force: 4000 / 6000N

Allowable Handle Operating Load: 170 / 280N

Without handle type is available: Part No. QLSCL-NR

Materials:

Body: S45C steel (Black oxide finish)

Jaw/Cam: SCM440 steel, Quenched and tempered (Black oxide finish)

Handle: S45C steel, Quenched and tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number QLSCL-R
Product Name Low-profile Cam Edge Clamp
Actuation Manual
Clamping Mechanism Lever
Material Steel
Clamp type Cam Clamps; Side / Edge Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Jaws for Internal Form Holding - CP127 - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
View Details
Screw Clamp - BJ112 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
Material Steel
View Details
Push-pull Snap Clamp - QLSNS - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
Taper-nose Clamp Assemblies, B Type - BJ153-B - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 1.57 to 7.87 inch (40 to 200 mm)
View Details