Imao-Fixtureworks Cam Push Clamp QLCP

Description
Manual Push Clamp. The piston projects to clamp workpiece by turning cam handle. Loosening cam handle let the piston unclamp by spring force. A tip can be fitted to the tapped hole in the piston when needed. The clamp handle swing direction can be chosen - clockwise or counterclockwise. Clamping Force: 900 to 2400N Allowable Operating Load: 80 to 150N Materials: Body: S45C steel (Black oxide finish) Piston, Pin: S45C steel, Quenched and tempered (Black oxide finish) Cam Handle: SCM440 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet
Description
Manual Push Clamp. The piston projects to clamp workpiece by turning cam handle. Loosening cam handle let the piston unclamp by spring force. A tip can be fitted to the tapped hole in the piston when needed. The clamp handle swing direction can be chosen - clockwise or counterclockwise. Clamping Force: 900 to 2400N Allowable Operating Load: 80 to 150N Materials: Body: S45C steel (Black oxide finish) Piston, Pin: S45C steel, Quenched and tempered (Black oxide finish) Cam Handle: SCM440 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Push Clamp - QLCP - Imao-Fixtureworks
Fraser, MI, United States
Cam Push Clamp
QLCP
Cam Push Clamp QLCP
Manual Push Clamp. The piston projects to clamp workpiece by turning cam handle. Loosening cam handle let the piston unclamp by spring force. A tip can be fitted to the tapped hole in the piston when needed. The clamp handle swing direction can be chosen - clockwise or counterclockwise. Clamping Force: 900 to 2400N Allowable Operating Load: 80 to 150N Materials: Body: S45C steel (Black oxide finish) Piston, Pin: S45C steel, Quenched and tempered (Black oxide finish) Cam Handle: SCM440 steel, Quenched and tempered (Black oxide finish)

Manual Push Clamp. The piston projects to clamp workpiece by turning cam handle. Loosening cam handle let the piston unclamp by spring force.

A tip can be fitted to the tapped hole in the piston when needed. The clamp handle swing direction can be chosen - clockwise or counterclockwise.

Clamping Force: 900 to 2400N

Allowable Operating Load: 80 to 150N

Materials:

Body: S45C steel (Black oxide finish)

Piston, Pin: S45C steel, Quenched and tempered (Black oxide finish)

Cam Handle: SCM440 steel, Quenched and tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number QLCP
Product Name Cam Push Clamp
Actuation Manual
Clamping Mechanism Lever
Material Steel
Clamp type Push Clamp
Unlock Full Specs
to access all available technical data

Similar Products

ID Holding Clamp - CP130 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel; Steel
Features IDClamping
View Details
Clamping Pins (Standard) - QLPD-X - Imao-Fixtureworks
Specs
Material Steel
View Details
One Touch Push Lock Clamps - QCPS - Imao-Fixtureworks
Specs
Actuation Manual
Material Plastic (optional feature); Stainless Steel (optional feature); Diamond Electroplated
Features Locking feature to fix gage opening
View Details
Fixturing Swivel Screw Clamp, Type B - BJ736-B - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details